EN
  • EN
  • DE

TAS5768MDCAR

Part No TAS5768MDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS-D AUDIO 48STSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 3 V to 3.6 V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 48-HTSSOP
Dimension 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 212579-TAS5768MDCAR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5768MDCAR CAD Model

Description

The TAS5768MDCAR is an advanced, efficient, integrated audio amplifier from Texas Instruments, designed to deliver premium sound quality with state-of-the-art features for a wide range of audio applications. This device is part of TI's PurePath™ Smart Amp portfolio, which includes high-performance audio amplifiers that enhance the overall listening experience in smart audio applications.

Key Features

  • Output Power: The TAS5768MDCAR offers an impressive output power of up to 30W into a 4Ω load with 10% THD+N and up to 20W into an 8Ω load, which makes it suitable for a variety of mid-power audio applications.
  • Audio Processing: It features advanced audio processing capabilities, including digital audio processing blocks for volume control, dynamic range compression, and equalization, which allow for fine-tuning the audio output to achieve the desired sound profile.
  • Efficiency: With an integrated Class-D amplifier, it provides high efficiency, reducing power loss and heat generation, which is crucial for compact and portable audio devices.
  • I²S Interface: The inclusion of an I²S (Inter-IC Sound) interface enables seamless digital audio input, ensuring high-quality audio signal transfer with minimal degradation.
  • Flexibility: The device supports multiple switching frequencies, allowing designers to optimize the system for size, efficiency, or audio performance.
  • Protection Features: It comes equipped with a range of protection features, including overcurrent, overtemperature, and undervoltage protection, ensuring reliable operation under various conditions.

Applications

The TAS5768MDCAR is ideally suited for a range of audio applications, such as:

  • Wireless speakers
  • Soundbars
  • Residential audio systems
  • Smart audio devices

With its combination of power, efficiency, and audio processing capabilities, the TAS5768MDCAR from Texas Instruments is a top choice for designers looking to create high-quality audio experiences in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2785 $61.3925
10+ $10.0747 $100.7470
16+ $9.7599 $156.1584
22+ $9.4450 $207.7900
28+ $9.1302 $255.6456
37+ $8.1857 $302.8709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,975 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess