EN
  • EN
  • DE

PK10FN1M0VLQ12

Part No PK10FN1M0VLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit K10 ARM Cortex M4 RISC 1024KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 120 MHz
Halogen Free Halogen Free
Interface CAN, EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART
Max Frequency 120 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 1 MB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of I/Os 104
Number of Pins 144
Number of Timers/Counters 22
Oscillator Type Internal
Peripherals DMA, LVD, POR, PWM, WDT
Radiation Hardening No
RAM Size 128 kB
REACH SVHC No SVHC
RoHS Compliant
Weight 1.319103 g
Win Source Part Number 1085360-PK10FN1M0VLQ12
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PK10FN1M0VLQ12 CAD Model

Description

The PK10FN1M0VLQ12 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductor's Kinetis K series, designed to deliver high performance and energy efficiency for a wide range of applications. This MCU is built on the ARM Cortex-M4 core, which operates at a frequency of up to 150 MHz, providing ample processing power for complex tasks and applications.

Key Features

  • Core: ARM Cortex-M4 with Floating Point Unit (FPU), operating at up to 150 MHz.
  • Memory: 1 MB Flash and 256 KB RAM, supporting extensive code and data storage.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, UART, and CAN interfaces.
  • Timers and Analog Features: Comes with multiple 16/32-bit timers, and a range of analog components like 16-bit ADCs and 12-bit DACs.
  • Security and Reliability: Features include a hardware random-number generator, CRC module, and a memory protection unit for enhanced security and reliability.
  • Package: Available in a 144-LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Power Efficiency: Designed with multiple power-saving modes to ensure energy-efficient operation across various use cases.

Applications

The PK10FN1M0VLQ12 MCU is highly versatile, making it ideal for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home automation, medical devices, and IoT endpoints. Its robust feature set enables developers to design systems that require complex computational capabilities, connectivity, and precision control.

Development Support

NXP provides comprehensive development support for the PK10FN1M0VLQ12 with software development kits (SDKs), integrated development environments (IDEs), and a rich set of documentation. Designers can leverage these resources to accelerate the development process and bring their products to market more efficiently.

Conclusion

With its advanced features, the PK10FN1M0VLQ12 from NXP is a powerful MCU solution that offers the perfect blend of performance, energy efficiency, and flexibility, making it an excellent choice for engineers and designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess