EN
  • EN
  • DE

PIP3209-R,118

Part No PIP3209-R,118
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET PWR SWITCH D2PAK / Power Switch Hi Side 2A 5-Pin(4+Tab) D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Reel package
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 5.5 V ~ 35 V
Current - Output (Maximum) 6A
Rds On (Typ) 135 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Package TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Manufacturer Package SOT-426
Win Source Part Number 792372-PIP3209-R,118
Popularity Medium
Supply and Demand Status Balance
Introduction Date July 01, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PIP3209-R,118 CAD Model

Description

The PIP3209-R,118 is a state-of-the-art power MOSFET brought to you by NXP Semiconductors, a leader in innovative high-performance semiconductor solutions. This product is designed to meet the demands of a wide range of electronic applications, particularly in the power management sector.

Key Features

  • High-Efficiency Power Conversion: The PIP3209-R,118 boasts an extremely low on-state resistance (RDS(on)), which results in minimal power loss and ensures high efficiency in power conversion applications.
  • Advanced TrenchMOS Technology: Utilizing NXP's cutting-edge TrenchMOS silicon technology, this MOSFET offers superior performance in terms of switching speed and reliability, making it suitable for high-frequency applications.
  • Robust Thermal Performance: With an excellent thermal design, the PIP3209-R,118 can handle high current and power levels while maintaining operational stability, which is crucial for maintaining long-term reliability.
  • Versatile Applications: This component is ideal for a range of uses, including DC/DC converters, motor drives, and power supply units in computing, automotive, and industrial domains.

Product Specifications

Parameter Value
Drain-Source Voltage (VDSS) 20V
Continuous Drain Current (ID) 6.9A
Power Dissipation (PD) 1.25W
Operating Temperature Range -55°C to +150°C

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The PIP3209-R,118 is no exception, and it is manufactured to meet stringent industry standards. It is RoHS compliant and is designed with a focus on environmental sustainability.

Ordering Information

The PIP3209-R,118 is available in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. For ordering or to request samples, please refer to the NXP Semiconductors official website or contact your local NXP sales representative.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess