EN
  • EN
  • DE

SMBJ5.0A

Part No SMBJ5.0A
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.2VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.4V
Max Clamping Voltage 9.2V
Peak Pulse Current(Ippm) 65.3A
Power Dissipation - Pd 600W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMBJ)
Win Source Part Number 029234-SMBJ5.0A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Family Name SMBJ5.0A
Introduction Date October 07, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Package Tape & Reel (TR)
Product Status Active
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 9.2V
Current - Peak Pulse (10/1000µs) 65.3A
Power - Peak Pulse 600W
Power Line Protection No
Operating Temperature -65°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Package Tape & Reel (TR);Cut Tape (CT)
Current - Peak Pulse (10/1000µs) 65.22A
Operating Temperature -55°C ~ 150°C (TJ)
Supplier Device Package SMB
Ultra Librarian 3D Model Ultra Librarian SMBJ5.0A CAD Model

Description

The SMBJ5.0A is a Transient Voltage Suppressor (TVS) diode manufactured by Littelfuse, Inc. It is engineered to protect sensitive electronic devices and circuits from voltage transients caused by electrostatic discharge (ESD), inductive switching, and lightning strikes. It is part of the SMBJ series, which is known for its compact size and efficient overvoltage protection capabilities.

Applications:

  • Protection of I/O Interfaces: Specifically designed to safeguard I/O ports and communication lines, such as USB, Ethernet, and RS-232, from ESD and electrical overstress.
  • Automotive Electronics: Used in automotive applications to protect sensitive electronic components from voltage surges and transients that occur in vehicle electrical systems.
  • Industrial Control Systems: Provides transient voltage protection for components in industrial automation and control equipment.
  • Consumer Electronics: Protects various consumer electronic devices, including smartphones, tablets, and audio-visual equipment, from damage caused by voltage spikes.
  • Power Supplies: Offers overvoltage protection in power supply units, ensuring stable and reliable operation.

Features:

  • Unidirectional Configuration: Provides unidirectional protection, effectively suppressing positive voltage transients.
  • Low Clamping Voltage: Offers a low clamping voltage to protect sensitive circuitry from overvoltage conditions.
  • Fast Response Time: Quickly responds to transient voltage events, minimizing their impact on protected components.
  • High Surge Capability: Designed to withstand high surge currents, ensuring robustness in harsh environments.
  • SMB Package: Packaged in a compact SMB (DO-214AA) package, which allows for efficient use of board space.
  • Lead-Free Finish: Compliant with lead-free standards, making it environmentally friendly.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components, leading to improved overall system reliability and longer product lifespan.
  • Reduced Downtime: Minimizes equipment downtime by preventing failures caused by voltage surges, thus reducing maintenance costs.
  • Cost-Effective Protection: Provides a cost-effective solution for safeguarding electronic equipment from transient voltage damage.
  • Improved Safety: Enhances safety by preventing electrical hazards associated with overvoltage conditions.
  • Environmental Compliance: Lead-free finish ensures compliance with environmental regulations.

Additional Details:

The SMBJ5.0A has a standoff voltage of 5.0V. It is capable of handling a peak pulse power of 600W with a 10/1000µs waveform. The operating temperature range typically spans from -65°C to +150°C. This TVS diode is designed for surface mount applications and comes in the standard SMB package. It is a unidirectional device, meaning it primarily protects against positive voltage transients. The part number SMBJ5.0A indicates a surface mount TVS diode with a nominal breakdown voltage around 5.0 volts.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0428 $50.0760
2,850+ $0.0351 $100.0350
4,415+ $0.0340 $150.1100
6,080+ $0.0329 $200.0320
7,865+ $0.0318 $250.1070
10,530+ $0.0285 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 523,000 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess