EN
  • EN
  • DE

PIP3105-P,127

Part No PIP3105-P,127
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET LOGIC LVL 50V TO220AB / Trans MOSFET N-CH 50V 16A 3-Pin(3+Tab) TO-220AB Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series TOPFET
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 50V (Maximum)
Current - Output (Maximum) 16A
Rds On (Typ) 36 mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 792370-PIP3105-P,127
Popularity Medium
Supply and Demand Status Balance
Family Name PIP3105-P
Introduction Date May 01, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PIP3105-P,127 CAD Model

Description

Product Overview: NXP PIP3105-P,127

The NXP PIP3105-P,127 is a high-performance, Power-SO8 packaged, N-channel TrenchMOS® standard level field-effect transistor designed for a wide range of applications. This product is part of NXP Semiconductors' extensive portfolio, known for its quality and reliability in the semiconductor industry.

Key Features

  • Low On-State Resistance: The PIP3105-P,127 boasts a low on-state resistance (RDS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring smooth and efficient operation.
  • Robust Thermal Performance: The Power-SO8 package is designed to offer excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Gate Charge Optimized: The transistor is optimized for reduced gate charge (QG), which contributes to lower switching losses and better power management.

Applications

The versatility of the NXP PIP3105-P,127 allows it to be used in various applications, including:

  • DC/DC converters and power management circuits
  • Motor drives and control systems
  • Computing and server power supplies
  • Automotive systems and powertrain controls
  • LED lighting solutions

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 100V
Continuous Drain Current (ID) 3.1A
Power Dissipation (PD) 43W
Operating Temperature Range -55°C to +175°C
Package Power-SO8

Quality and Reliability

NXP Semiconductors ensures the highest standards of quality and reliability for the PIP3105-P,127, making it a trusted choice for designers and engineers seeking performance and durability in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess