EN
  • EN
  • DE

PIMXRT1062DVJ6B

Part No PIMXRT1062DVJ6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Base Product Number PIMXRT1062
Standard Package 189
REACH Status REACH Unaffected
Win Source Part Number 1346244-PIMXRT1062DVJ6B
Ultra Librarian 3D Model Ultra Librarian PIMXRT1062DVJ6B CAD Model

Description

The NXP PIMXRT1062DVJ6B is a cutting-edge microcontroller that stands out in the i.MX RT series, known for its high performance and efficiency. This crossover processor is designed to bridge the gap between high-end MCUs and low-end applications processors, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core: The PIMXRT1062DVJ6B is built around an ARM® Cortex®-M7 core running at a remarkable speed of up to 600 MHz, which provides the computational power to handle complex tasks with ease.
  • Memory: It comes equipped with 1MB of SRAM and 512KB of on-chip RAM, ensuring ample space for real-time data processing and storage.
  • Flash Flexibility: This microcontroller supports HyperFlash, QSPI Flash, and MicroSD card, offering flexible options for booting and storage.
  • Connectivity: With a range of connectivity options including Ethernet, CAN, USB, and various serial interfaces, the PIMXRT1062DVJ6B provides versatile communication capabilities.
  • Graphics Acceleration: The inclusion of a 2D graphics acceleration engine aids in delivering advanced graphical interfaces without compromising performance.
  • Audio Capabilities: Enhanced audio features include I2S, S/PDIF, and TDM, making this microcontroller a great choice for audio processing applications.
  • Temperature Range: It operates reliably across an extended temperature range, making it suitable for harsh environments.

Applications

The versatility of the NXP PIMXRT1062DVJ6B allows it to be used in a multitude of applications. Some common uses include industrial control systems, IoT devices, automotive dashboard and infotainment systems, home automation, and complex consumer electronics requiring high-speed processing and advanced connectivity.

Package and Quality

Enclosed in a 196-pin MAPBGA package, the PIMXRT1062DVJ6B is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that this microcontroller meets the stringent requirements for performance and reliability that modern electronics demand.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess