EN
  • EN
  • DE

PIMXRT1062CVJ5B

Part No PIMXRT1062CVJ5B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196MAPBGA / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Base Product Number PIMXRT1062
Standard Package 189
REACH Status REACH Unaffected
Win Source Part Number 1346240-PIMXRT1062CVJ5B
Ultra Librarian 3D Model Ultra Librarian PIMXRT1062CVJ5B CAD Model

Description

Introducing the NXP PIMXRT1062CVJ5B Microcontroller

The NXP PIMXRT1062CVJ5B is a state-of-the-art microcontroller that offers a powerful combination of high performance, rich features, and flexibility. Designed to meet the demands of today's complex embedded applications, this microcontroller is part of the i.MX RT1062 crossover processor family that bridges the gap between high-performance and integration while minimizing costs to deliver a best-in-class user experience.

Exceptional Performance

At the heart of the PIMXRT1062CVJ5B lies an ARM Cortex-M7 core that runs at an impressive speed of up to 600 MHz, making it one of the fastest microcontrollers in the market. This incredible speed is complemented by NXP's advanced process technology, which allows for enhanced system efficiency and performance.

Rich Feature Set

This microcontroller comes loaded with features that enable developers to create versatile and powerful applications. It includes an advanced memory architecture with 1MB of SRAM and 512KB of on-chip RAM, providing ample space for complex applications and data storage. The PIMXRT1062CVJ5B also supports a variety of digital and analog peripherals, including multiple high-speed USB ports, Ethernet, CAN, and LCD display interfaces, among others, to cater to a wide range of connectivity and display needs.

Advanced Integration

The PIMXRT1062CVJ5B is designed with integration in mind. It incorporates a FlexSPI interface that supports a wide range of external flash and graphical memory, allowing for flexible storage options. Additionally, the microcontroller includes an array of security features, such as secure boot, cryptographic acceleration, and tamper detection, ensuring that applications are secure from external threats.

Cost-Effective Solution

With all these features, the PIMXRT1062CVJ5B remains a cost-effective solution for developers. By integrating multiple functions into a single chip, it reduces the complexity and cost of additional components, allowing for a streamlined design process and lower overall system costs.

Whether you're designing industrial controls, consumer electronics, or Internet of Things (IoT) devices, the NXP PIMXRT1062CVJ5B microcontroller offers the performance, features, and value needed to bring your innovative products to market quickly and efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess