Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347772-PHP153NQ08LT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP153NQ08LT CAD Model

Description

Product Overview: PHP153NQ08LT - NXP Semiconductors

The PHP153NQ08LT is a state-of-the-art MOSFET transistor from NXP Semiconductors, designed to deliver high performance and reliability for a wide range of applications. This device is part of NXP's portfolio of TrenchMOS™ technology, which is renowned for providing low on-state resistance (R<sub>DS(on)) and reduced switching losses, making it an ideal choice for power management tasks.

Key Features

  • Low On-State Resistance: The PHP153NQ08LT offers an exceptionally low R<sub>DS(on), which enhances its efficiency by minimizing power losses during operation.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can handle high-frequency operations with ease, contributing to improved overall performance of the system.
  • Advanced TrenchMOS™ Technology: Utilizing NXP's cutting-edge TrenchMOS™ technology, the PHP153NQ08LT boasts superior thermal and electrical characteristics.
  • Robust Thermal Performance: The device is encapsulated in a TO-220 package, known for excellent thermal conduction, allowing for stable operation even under high temperature conditions.
    • Applications

      The versatility of the PHP153NQ08LT makes it suitable for a broad spectrum of applications, including:

      • Power supplies
      • DC/DC converters
      • Motor drives
      • Automotive systems
      • Switching regulators

      Reliability and Quality

      NXP Semiconductors is committed to providing products that meet the highest standards of quality and reliability. The PHP153NQ08LT is no exception, as it is manufactured with stringent quality control processes and undergoes rigorous testing to ensure it meets the demands of various industrial and automotive applications. Customers can trust in the PHP153NQ08LT for consistent performance and durability.

      Environmental Compliance

      Adhering to environmental standards, the PHP153NQ08LT complies with RoHS directives, ensuring that it is free from hazardous substances and suitable for use in eco-friendly products.

You May Also Be Interested in

Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
P-Channel Power MOS FET
Need more? Email Us
ECAD model for XP132A0265SR
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention