EN
  • EN
  • DE

ISP1107DH

Part No ISP1107DH
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description Advanced Universal Serial Bus transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 285753-ISP1107DH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1107DH CAD Model

Description

Introducing the NXP ISP1107DH: Advanced Serial Communication Controller

The NXP ISP1107DH represents a cutting-edge solution for serial communication applications, offering a versatile and powerful interface that meets the needs of a wide range of industries. This advanced controller is designed to handle complex data exchange with ease, ensuring reliable and efficient communication for your devices.

Key Features of the NXP ISP1107DH

  • High-Speed Interface: The ISP1107DH is equipped with a high-speed Universal Serial Bus (USB) 2.0 interface, capable of data transfer rates of up to 480 Mbps. This allows for rapid communication between devices, making it an ideal choice for applications requiring fast data exchange.
  • Integrated Physical Layer (PHY): The inclusion of an integrated PHY reduces the need for external components, simplifying design and saving space on the PCB. This integration helps to ensure optimal signal integrity and robust performance.
  • Low Power Consumption: Designed with power efficiency in mind, the ISP1107DH operates with minimal energy requirements, making it suitable for battery-powered devices or applications where power conservation is critical.
  • Flexible Voltage Operation: The device supports a wide range of operating voltages, accommodating various power supply levels and ensuring compatibility with numerous system designs.
  • Enhanced ESD Protection: With built-in Electrostatic Discharge (ESD) protection, the ISP1107DH is safeguarded against the potential damage caused by static electricity, enhancing its durability and lifespan.
  • Compact Packaging: The controller is available in a compact HVQFN24 package, which is ideal for space-constrained applications without compromising on functionality or performance.

Applications of the NXP ISP1107DH

The versatility of the ISP1107DH makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Portable electronics
  • Data acquisition systems
  • Telecommunications equipment

Whether you are developing a sophisticated industrial machine or a compact consumer electronic device, the NXP ISP1107DH provides the reliability and functionality needed to maintain seamless serial communication. Its robust design and advanced features ensure that your product can handle the demands of modern technology with ease.

Choose the NXP ISP1107DH for your next project and experience the benefits of a high-performance serial communication controller that is built to deliver exceptional results.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess