The PHK5NQ10T from NXP Semiconductors is a state-of-the-art TrenchMOS™ transistor designed for high-speed switching applications in modern electronic circuits. This versatile N-channel enhancement mode Field-Effect Transistor (FET) is a fundamental component in power management tasks across a wide range of industries.
Key Features
- Low Threshold Voltage: The transistor operates at a low threshold voltage, making it suitable for low voltage applications and ensuring efficient power usage.
- High-Speed Switching: With its fast switching capabilities, the PHK5NQ10T is ideal for high-frequency operations, contributing to improved performance in power converters, motor drives, and other demanding applications.
- Enhanced Power Handling: The device can handle a significant amount of power without compromising its performance, thanks to its robust design and heat dissipation features.
- TrenchMOS™ Technology: NXP's proprietary TrenchMOS™ technology provides reduced on-state resistance and minimal gate charge, leading to lower conduction and switching losses.
Applications
The PHK5NQ10T is used in a variety of applications where efficient power control is essential. Some of these applications include:
- DC/DC converters
- Power supply units
- Battery management systems
- Motor control circuits
- Load switches
- Automotive electronics
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
100 V
Continuous Drain Current (I<sub>D)
33 A
Power Dissipation (P<sub>D)
45 W
Operating Temperature Range
-55°C to +175°C
With its robust package and high reliability, the PHK5NQ10T is an excellent choice for designers looking to integrate a powerful and efficient MOSFET into their electronic designs.