EN
  • EN
  • DE

PESD5V0L1USF-H250

Part No PESD5V0L1USF-H250
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 10.5VC SOD962
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 10.5V
Peak Pulse Current(Ippm) 1.2A (8/20μs)
Power Dissipation - Pd 11W
Applications General Purpose
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 2-DSN (0.60x0.30)
Win Source Part Number 061426-PESD5V0L1USF-H250
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0L1USF-H250 CAD Model

Description

Product Overview: PESD5V0L1USF-H250

The PESD5V0L1USF-H250 is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard high-speed data lines from the perils of electrostatic discharge (ESD). This compact and efficient solution is an essential component for modern electronic systems that require robust protection while maintaining signal integrity.

Key Features

  • Low Clamping Voltage: The PESD5V0L1USF-H250 offers a low clamping voltage, which is crucial for protecting sensitive electronics from ESD-induced voltage spikes.
  • Ultra-low Capacitance: With an ultra-low capacitance of typically 0.25 pF, this device is ideal for protecting high-speed data lines without compromising signal quality.
  • Single-line Protection: It is designed to protect one data line, providing targeted protection where it's needed most.
  • High ESD Robustness: The device can withstand ESD discharges up to ±30 kV, ensuring that your electronics are safeguarded against common ESD events.
  • Small Form Factor: The PESD5V0L1USF-H250 comes in a small, leadless DFN1006-2 (SOD882) Surface-Mounted Device (SMD) package, making it suitable for high-density PCB layouts.

Applications

Thanks to its high level of protection and minimal impact on signal integrity, the PESD5V0L1USF-H250 is ideal for a wide range of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Mobile phones, tablets, and portable electronics
  • Digital cameras and audio devices
  • Notebooks, desktops, and servers
  • Set-top boxes and video game consoles

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PESD5V0L1USF-H250 is no exception. It is manufactured to meet the stringent standards that NXP sets for its products, ensuring reliability and performance in the most demanding environments.

Conclusion

With its combination of low clamping voltage, ultra-low capacitance, and high ESD robustness, the PESD5V0L1USF-H250 from NXP is an excellent choice for designers looking to enhance the ESD protection of their high-speed data interfaces without compromising on space or signal clarity.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0818 $50.3070
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,395 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess