EN
  • EN
  • DE

PESD3V3V4UF,115

Part No PESD3V3V4UF,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11VC 6XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.3V
Max Clamping Voltage 11V
Peak Pulse Current(Ippm) 1.5A (8/20μs)
Power Dissipation - Pd 16W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 6-XSON, SOT886 (1.45x1)
Win Source Part Number 110683-PESD3V3V4UF,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD3V3V4UF,115 CAD Model

Description

The PESD3V3V4UF,115 is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This robust component is a crucial addition to any circuit where ESD protection is a concern, particularly in high-speed data lines and USB interfaces.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any ESD pulses are kept to a minimal voltage level, thus safeguarding the integrity of the protected component.
  • High ESD Protection: It is capable of withstanding ESD discharges up to 30 kV, providing exceptional protection against ESD events as per the IEC 61000-4-2 standard.
  • Ultra-low Capacitance: With an ultra-low capacitance design, the PESD3V3V4UF,115 is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-line Protection: The device is designed to protect up to four data or power lines simultaneously, making it highly efficient for compact circuit designs.

Applications

This versatile ESD protection device is suitable for a wide range of applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • High-speed digital interfaces such as HDMI, Thunderbolt, and DisplayPort
  • Wireless communications systems with sensitive RF signal paths
  • Portable electronics, such as smartphones, tablets, and laptops
    • Product Specifications

      The PESD3V3V4UF,115 comes in a small SOT-665 package, which is ideal for space-constrained applications. It has an operating temperature range of -55°C to +125°C, making it suitable for use in a variety of environmental conditions. The device also features lead-free, halogen-free, and RoHS-compliant construction, aligning with current environmental regulations and green initiatives.

      Conclusion

      In summary, the PESD3V3V4UF,115 from NXP Semiconductors offers superior ESD protection for sensitive electronics with its low clamping voltage, high ESD withstand capability, ultra-low capacitance, and multi-line protection features. Its compact form factor and robust design make it an excellent choice for designers looking to enhance the durability and reliability of their high-speed data interfaces and electronic systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0090 $70.0450
11+ $11.4946 $126.4406
16+ $11.1354 $178.1664
22+ $10.7762 $237.0764
28+ $10.4169 $291.6732
38+ $9.3393 $354.8934
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess