EN
  • EN
  • DE

PESD3V3L5UV/DG

Part No PESD3V3L5UV/DG
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134939-PESD3V3L5UV/DG
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD3V3L5UV/DG CAD Model

Description

Overview of NXP's PESD3V3L5UV/DG ESD Protection Device

The PESD3V3L5UV/DG is an advanced, ultra-low capacitance ElectroStatic Discharge (ESD) protection device developed by NXP Semiconductors, designed to safeguard high-speed data lines from damaging ESD strikes. This component is particularly suitable for applications where signal integrity is paramount, such as USB 3.0, HDMI, Thunderbolt, and other high-speed data interfaces.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, ensuring that sensitive components downstream are well-protected against transient voltage spikes.
  • Ultra-low Capacitance: With a capacitance of only 0.3 pF, the PESD3V3L5UV/DG minimizes signal attenuation, making it ideal for protecting high-speed data lines without compromising signal quality.
  • High ESD Protection: It can withstand ESD discharges up to ±30 kV (contact discharge) and ±30 kV (air discharge) as per the IEC 61000-4-2 standard, providing robust protection for electronic devices.
  • Bidirectional Transient Protection: The device offers bidirectional transient voltage suppression, ensuring comprehensive protection for data lines that may experience ESD events from either direction.
  • Small Package Size: The PESD3V3L5UV/DG comes in an ultra-small DFN1006-2 (SOD882) leadless package, which allows for high-density mounting and saves valuable PCB space.

Applications

Due to its high level of protection and low capacitance, the NXP PESD3V3L5UV/DG is particularly well-suited for a range of applications, including:

  • USB 3.0 and 3.1 ports
  • HDMI 1.4 and 2.0 interfaces
  • Thunderbolt ports
  • DisplayPort interfaces
  • High-speed differential lines such as LVDS, MIPI, PCIe, and SATA

Reliability and Quality

NXP's commitment to quality ensures that the PESD3V3L5UV/DG ESD protection device is manufactured to the highest standards. With its robust design and proven track record, this component offers designers a reliable solution for protecting sensitive electronics from the perils of electrostatic discharge.

In summary, the PESD3V3L5UV/DG from NXP is a top choice for designers looking to enhance the ESD resilience of their high-speed data interfaces without compromising on signal integrity or board space.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
QSI
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess