EN
  • EN
  • DE

PESD15VS1ULD

Part No PESD15VS1ULD
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Unidirectional ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236974-PESD15VS1ULD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD15VS1ULD CAD Model

Description

Introducing the PESD15VS1ULD ESD Protection Diode from NXP Semiconductors

The PESD15VS1ULD is a state-of-the-art ESD protection diode designed by NXP Semiconductors, crafted to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This robust diode is a vital component for modern electronic systems that require reliable protection against the potentially damaging effects of ESD.

Key Features

  • Low Clamping Voltage: The PESD15VS1ULD offers a low clamping voltage, which is crucial for the protection of sensitive circuits. It ensures that the voltage spike due to an ESD event is quickly clamped to a safe level, preventing damage to the protected component.
  • High ESD Immunity: With its capability to withstand ESD discharges of up to ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, this diode ensures high-level immunity to ESD, thus offering peace of mind for the longevity and reliability of your electronic equipment.
  • Ultra-low Capacitance: The ultra-low capacitance of the PESD15VS1ULD, typically 0.5 pF, makes it ideal for high-speed data lines, as it minimizes signal attenuation and preserves the integrity of high-speed signals.
  • Small Form Factor: Housed in a small SOD-882 leadless package, the PESD15VS1ULD saves valuable PCB space and is suitable for compact electronic designs.
  • RoHS Compliant: This device is RoHS compliant, meaning it meets the environmental standards set by the Restriction of Hazardous Substances Directive, making it a responsible choice for environmentally conscious designs.

Applications

The PESD15VS1ULD is versatile and can be used in a wide range of applications, including:

  • Mobile phones and wearable technology
  • Computing devices such as laptops and tablets
  • Networking equipment and servers
  • Portable electronics
  • High-speed data lines and USB interfaces

With its exceptional ESD protection capabilities, the PESD15VS1ULD from NXP Semiconductors is an excellent choice for designers looking to enhance the durability and robustness of their electronic products. Whether you're working on consumer electronics, communication devices, or industrial applications, the PESD15VS1ULD provides the protection required in a compact and efficient package.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0724 $50.3180
1,685+ $0.0595 $100.2575
2,605+ $0.0576 $150.0480
3,595+ $0.0557 $200.2415
4,640+ $0.0539 $250.0960
6,215+ $0.0483 $300.1845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,439 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess