EN
  • EN
  • DE

M15KP120CA

Part No M15KP120CA
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 120VWM 193VC DO204AR / 193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 193V
Current - Peak Pulse (10/1000µs) 78A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AR, Axial
Supplier Device Package DO-204AR
Base Product Number 15KP120
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-3277,1086-3277-MIL
Standard Package 1
Win Source Part Number 995542-M15KP120CA
Ultra Librarian 3D Model Ultra Librarian M15KP120CA CAD Model

Description

The M15KP120CA is a robust transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This component is part of the M15KP series, known for their high power density and reliability, making them an ideal choice for critical applications where component failure is not an option.

Key Features

  • High Surge Capability: The M15KP120CA is capable of handling surge currents up to 15,000 Watts (15kW) at 10/1000μs waveform, providing robust protection against high energy transients.
  • Stand-off Voltage: It features a stand-off voltage of 120V, which allows it to remain non-conductive under normal operating conditions, thus ensuring minimal impact on the circuit's performance.
  • Clamping Voltage: Upon encountering a voltage spike, the device clamps to a maximum of 193V, effectively shunting excess energy away from the protected components.
  • Bi-Directional Protection: As a bi-directional TVS diode, the M15KP120CA provides symmetrical protection for AC applications or bidirectional interfaces, ensuring equipment safety irrespective of the polarity of the transient.
  • Low Leakage Current: It exhibits low leakage current, ensuring that it does not significantly contribute to power consumption during normal operation, thereby preserving the energy efficiency of the overall system.
  • ISO 9001 Certified: Manufactured in facilities certified to ISO 9001 quality management standards, the M15KP120CA meets stringent quality criteria.

Applications

The M15KP120CA is suitable for a wide range of applications where transient voltage protection is critical. These include:

  • Industrial systems
  • Telecommunication infrastructure
  • Power supply units
  • Automotive electronics
  • Aviation and aerospace systems
  • Medical equipment

Reliability and Performance

With its high surge protection capabilities and compliance with the IEC 61000-4-5 standard, the M15KP120CA is engineered to deliver reliable and consistent performance, safeguarding electronic systems against the detrimental effects of voltage transients. Its robust design ensures that it remains a dependable component of any protective strategy in electronic circuitry.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.2582 $76.5164
4+ $31.3913 $125.5652
6+ $30.4104 $182.4624
8+ $29.4294 $235.4352
11+ $28.4483 $312.9313
14+ $25.5054 $357.0756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess