EN
  • EN
  • DE

PEMH13, 315

Part No PEMH13, 315
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843548-PEMH13, 315
Ultra Librarian 3D Model Ultra Librarian PEMH13, 315 CAD Model

Description

The NXP PEMH13, 315 is a high-performance, dual NPN/PNP resistor-equipped transistor (RET) family member designed to deliver a compact, efficient, and versatile solution for a wide range of applications. This innovative product combines two complementary transistors in a single package, which not only saves space but also simplifies circuit design and enhances system reliability.

Key Features

  • Dual Configuration: The PEMH13, 315 integrates both an NPN and a PNP transistor, making it ideal for push-pull applications and offering greater design flexibility.
  • Integrated Resistors: Built-in bias resistors enable the reduction of component count, which can lead to a decrease in both board space and overall cost. These resistors are precision-designed for optimal performance.
  • High Efficiency: With its low saturation voltage and high current gain, this product ensures efficient operation, which is critical for power-sensitive designs.
  • Small Footprint: The compact SOT-666 package is designed for space-constrained applications, allowing for high-density PCB layouts.
  • Robust Performance: The device is capable of withstanding high thermal and electrical stress, making it suitable for demanding environments.

Applications

The versatility of the NXP PEMH13, 315 makes it an excellent choice for a broad spectrum of applications. These include, but are not limited to:

  • Digital logic circuits
  • Power management systems
  • Signal processing
  • Amplification and switching circuits
  • Automotive modules
  • Mobile devices

Technical Specifications

Some of the key technical specifications of the NXP PEMH13, 315 include:

  • Collector-Emitter Voltage (VCEO) of 50V
  • Collector Current (IC) of 100mA
  • DC Current Gain (hFE) of 100 at VCE=5V, IC=10mA
  • Transition Frequency (fT) of 250MHz

Overall, the NXP PEMH13, 315 is a highly reliable and efficient choice for designers looking to optimize their circuitry with a dual transistor solution. Its integration of resistors, dual NPN/PNP configuration, and compact packaging make it a go-to component for innovative electronic designs.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,070 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess