EN
  • EN
  • DE
  • IT

ALC233-VB2-CGT

Part No ALC233-VB2-CGT
Manufacturer Realtek
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816963-ALC233-VB2-CGT
Ultra Librarian 3D Model Ultra Librarian ALC233-VB2-CGT CAD Model

Description

The ALC233-VB2-CGT is a high-performance audio codec manufactured by Realtek. It is designed to provide high-fidelity audio for a variety of applications, from consumer electronics to professional audio equipment. This codec integrates advanced features to deliver clear and immersive sound experiences.

Applications:

  • Laptops and Notebooks: Provides high-quality audio output and input for a superior user experience.
  • Desktop Computers: Enhances audio performance for gaming, multimedia, and communication applications.
  • Audio Interfaces: Integrated into audio interfaces for professional audio recording and playback.
  • Embedded Systems: Used in embedded systems requiring high-fidelity audio processing.
  • Gaming Consoles: Improves audio quality for immersive gaming experiences.

Features:

  • High-Definition Audio: Supports high sample rates and bit depths for superior audio quality.
  • Integrated Headphone Amplifier: Provides ample power for driving headphones with low distortion.
  • Multiple Audio Inputs and Outputs: Offers flexibility for connecting various audio devices.
  • Low Power Consumption: Designed for energy-efficient operation in portable devices.
  • Advanced Noise Reduction: Minimizes unwanted noise for clearer audio signals.

Benefits:

  • Enhanced Audio Experience: Delivers clear, high-fidelity audio for immersive listening.
  • Versatile Connectivity: Supports a wide range of audio devices for flexible connectivity.
  • Power Efficiency: Extends battery life in portable devices with low power consumption.
  • Improved Audio Clarity: Reduces noise and distortion for cleaner audio signals.
  • Integrated Solution: Simplifies system design with integrated audio processing functions.

Additional Details:

The ALC233-VB2-CGT audio codec is designed with advanced signal processing algorithms to enhance audio quality. It supports various audio formats and sample rates, making it suitable for a wide range of applications. The integrated headphone amplifier ensures optimal performance with a variety of headphone types. The codec's low power consumption makes it an excellent choice for portable devices where battery life is critical. Its robust design and comprehensive feature set make it a reliable solution for high-quality audio processing.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,973 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess