EN
  • EN
  • DE

PDZ10B

Part No PDZ10B
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 10V 2% 10Ohm 400mW Automotive 2-Pin SOD-323 / DIODE ZENER 10V 400MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 7V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 271758-PDZ10B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name PDZ10B
Introduction Date July 29, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PDZ10B CAD Model

Description

NXP PDZ10B Zener Diode

The NXP PDZ10B is a high-precision Zener diode designed for voltage regulation and voltage reference applications. This robust semiconductor device is a critical component for electronic circuits requiring a stable and accurate voltage source. The PDZ10B is characterized by its low dynamic resistance and a Zener voltage of 10V, making it an ideal choice for providing a regulated output under varying load conditions.

Key Features:

  • Zener Voltage: The PDZ10B offers a nominal Zener voltage of 10V, which is maintained with precision, ensuring consistent performance across the device's operational range.
  • Power Dissipation: With a power dissipation rating of 400 mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Tolerance: The voltage tolerance is specified at ±2%, which provides a tight control over the output voltage, contributing to the overall reliability of the circuit.
  • Package: It comes in a small, surface-mount SOD323 (SC-76) package, which allows for efficient use of PCB space and is suitable for high-density circuit designs.
  • Temperature Stability: The PDZ10B is designed to operate over a wide temperature range, maintaining its Zener voltage stability, which is critical for applications that experience varying environmental conditions.
  • Applications: Ideal for use in voltage regulation, surge suppression, and voltage reference applications in consumer electronics, telecommunications, and industrial equipment.

Product Specifications:

Parameter Value
Zener Voltage (VZ) 10V
Dynamic Resistance (RZ) Typically low
Power Dissipation (PD) 400 mW
Operational Temperature Range -55°C to +150°C
Package Type SOD323 (SC-76)
Tolerance ±2%

The NXP PDZ10B Zener diode is a reliable and precise component that offers excellent performance for a wide array of electronic designs. Its small footprint and stable operation make it a preferred choice for designers looking for a voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1873 $50.5710
570+ $0.1755 $100.0350
885+ $0.1695 $150.0075
1,270+ $0.1577 $200.2790
1,650+ $0.1518 $250.4700
2,060+ $0.1458 $300.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess