EN
  • EN
  • DE

PDTC114ETDGB4

Part No PDTC114ETDGB4
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963451-PDTC114ETDGB4
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDTC114ETDGB4 CAD Model

Description

Product Overview: PDTC114ETDGB4

The PDTC114ETDGB4 is a high-quality digital transistor from NXP Semiconductors, a leading technology company known for its innovative and reliable products. This component is designed to provide users with a compact and efficient solution for digital switching applications. It combines a resistor-equipped transistor with a bias resistor network, which simplifies circuit design by reducing component count, saving space on the PCB, and improving system reliability.

Key Features

  • Integrated Bias Resistor Network: The PDTC114ETDGB4 includes built-in bias resistors, which help to stabilize the operation of the transistor without the need for external components.
  • High Current Gain: This transistor is capable of providing a high current gain (hFE), ensuring efficient current amplification in digital circuits.
  • Low Power Consumption: Designed for low power consumption, the PDTC114ETDGB4 is ideal for battery-powered applications and helps to extend the operational lifespan of the device.
  • Surface-Mount Package: The device comes in a small surface-mount package, making it suitable for use in space-constrained applications.
  • Robust Performance: NXP's commitment to quality means that the PDTC114ETDGB4 is built to perform reliably in a wide range of environmental conditions.

Applications

The PDTC114ETDGB4 is versatile and can be used in various applications, including:

  • Switching loads in portable devices
  • Power management circuits
  • Signal processing
  • Driving small motors
  • Control systems
  • Logic level shifting

Technical Specifications

Parameter Value
Package SOT-416 (SC-75)
Configuration Single
Collector-Emitter Voltage (VCEO) 50V
Collector Current (IC) 100mA
Power Dissipation (PD) 250mW
Operating Temperature Range -55°C to +150°C

With its robust design and efficient performance, the PDTC114ETDGB4 from NXP Semiconductors is an excellent choice for designers looking for a reliable digital transistor for their next project.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess