EN
  • EN
  • DE

RTS5229-GRT

Part No RTS5229-GRT
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 303046-RTS5229-GRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTS5229-GRT CAD Model

Description

The Realtek RTS5229-GRT is a USB card reader controller, facilitating data transfer between memory cards and a host device via a USB interface. The "-GRT" suffix likely denotes a specific package type, temperature range, or compliance standard, possibly including RoHS.

Applications

  • USB Card Readers: Used in external USB card readers for computers, laptops, and other USB-enabled devices.
  • Embedded Systems: Integrated into embedded systems where memory card reading/writing capabilities are required, such as industrial equipment.
  • Point-of-Sale (POS) Systems: Employed in POS terminals for reading and writing data to/from memory cards.
  • Consumer Electronics: May be found in devices like digital cameras, printers, and media players for accessing memory card data.

Features

  • USB 2.0 High-Speed Interface: Supports data transfer rates up to 480 Mbps via USB 2.0.
  • Multiple Card Format Support: Compatible with various memory card formats, including SD, MMC, MS, and others.
  • Integrated Microcontroller: Contains an embedded microcontroller to manage card reader operations and USB communication.
  • Low Power Consumption: Designed for energy efficiency, suitable for portable applications.
  • Compact Package: Available in a compact package for easy integration into various devices.
  • RoHS Compliant (Likely): The "-GRT" suffix suggests compliance with RoHS standards for reduced environmental impact.

Benefits

  • Fast Data Transfer: Enables quick and efficient data transfer between memory cards and the host device.
  • Versatile Card Compatibility: Supports a wide range of memory card formats for greater flexibility.
  • Easy Integration: The integrated design simplifies the incorporation of card reader functionality into devices.
  • Energy Efficiency: Low power consumption helps extend battery life in portable devices.
  • Environmentally Conscious: Adherence to RoHS standards ensures a reduced environmental footprint.

Additional Details

The RTS5229-GRT generally operates with a 3.3V power supply and is typically available in a QFN or LQFP package. Compliance with USB specifications and relevant memory card standards is a design consideration. For detailed technical specifications, refer to the Realtek RTS5229 datasheet. The embedded microcontroller manages the data transfer protocols involved in reading and writing to different memory card types. This device likely supports Secure Digital (SD), MultiMediaCard (MMC), and potentially other formats like Memory Stick. The 'T' in '-GRT' might indicate a specific temperature grade.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $7.0594
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess