EN
  • EN
  • DE

PDIUSB11AD

Part No PDIUSB11AD
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084445-PDIUSB11AD
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDIUSB11AD CAD Model

Description

The NXP PDIUSB11AD is a versatile and high-performing USB interface IC that serves as a critical component in modern electronic devices. Designed to facilitate reliable USB 1.1 communications, this IC is perfect for applications requiring a full-speed universal serial bus interface with a physical layer transceiver.

Key Features

  • USB Compliance: The PDIUSB11AD complies with USB 1.1 specifications, ensuring compatibility with a wide range of USB-enabled devices.
  • Data Transfer Speed: Capable of handling data transfer rates of up to 12 Mbps, this interface IC is suitable for full-speed operations.
  • Low Power Consumption: Designed with energy efficiency in mind, the PDIUSB11AD consumes minimal power, making it ideal for battery-powered applications.
  • Integrated Functions: It features an integrated 3.3V voltage regulator, pull-up resistors, and power-on reset circuit, which simplifies the design and reduces external component requirements.
  • Enhanced ESD Protection: The IC includes built-in electrostatic discharge protection for both the USB data lines and the power supply, safeguarding your system from the potentially damaging effects of ESD events.

Applications

The PDIUSB11AD is suitable for a broad range of applications. It is commonly used in:

  • USB peripheral devices such as keyboards, mice, and game controllers.
  • Portable electronic devices where power consumption is a critical factor.
  • Embedded systems requiring a USB interface for communication or configuration purposes.
  • Consumer electronics that need a robust and reliable USB connectivity solution.

Technical Specifications

With its small form factor and SOT96-1 package, the PDIUSB11AD is designed to fit into compact spaces without compromising performance. The operating temperature range of -40°C to +85°C ensures that it can withstand harsh environments and maintain its functionality.

Summary

The NXP PDIUSB11AD USB interface IC is a highly integrated solution that offers the necessary features for a wide array of USB communication tasks. Its compliance with USB 1.1 standards, coupled with low power consumption and robust ESD protection, makes it an excellent choice for designers looking to add USB functionality to their products with minimal design complexity and maximum reliability.

You May Also Be Interested in

Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Panasonic
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,651 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess