EN
  • EN
  • DE

PCT2075GV/P110X

Part No PCT2075GV/P110X
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - Analog and Digital Output
Description DIGITAL TEMP SENSOR & THERMAL WA / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer NXP USA Inc.
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 11 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -25°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74, SOT-457
Supplier Device Package 6-TSOP
Base Product Number PCT2075
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14667-2,568-14667-1,568-14667-6,935363085115
Standard Package 3,000
Win Source Part Number 1336638-PCT2075GV/P110X
Ultra Librarian 3D Model Ultra Librarian PCT2075GV/P110X CAD Model

Description

NXP PCT2075GV/P110X Temperature Sensor

The NXP PCT2075GV/P110X is a high-precision temperature sensor that offers an ideal solution for a wide range of applications requiring accurate temperature monitoring. This digital sensor is part of NXP's renowned portfolio of temperature sensing devices, known for their reliability, accuracy, and ease of integration.

The PCT2075GV/P110X operates over a wide temperature range, typically from -55°C to +125°C, providing the flexibility needed for diverse environmental conditions. Its high accuracy of ±1°C between -25°C and +100°C, and ±2°C in the extremes of its operating range, ensures precise temperature readings critical for system performance and safety.

Key Features

  • Digital Interface: The sensor employs an I²C-bus interface, supporting standard, fast, and high-speed modes to facilitate easy communication with microcontrollers and other digital systems.
  • Programmable Resolution: It offers a programmable resolution from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and measurement speed based on specific application requirements.
  • Low Power Consumption: Designed for energy efficiency, the PCT2075GV/P110X has a low operating current, making it suitable for battery-powered and energy-sensitive applications.
  • Thermal Watchdog Function: The sensor includes a programmable temperature threshold and hysteresis set points, which can be used to implement a thermal watchdog function, providing an additional layer of system protection.
  • Shutdown Mode: An integrated shutdown mode significantly reduces power consumption when the sensor is not in active use.

Applications

The versatility of the PCT2075GV/P110X temperature sensor makes it an excellent choice for a variety of applications, including:

  • System thermal management in computers and servers
  • Industrial control systems
  • Environmental monitoring
  • Consumer electronics
  • Smart home devices and IoT

Overall, the NXP PCT2075GV/P110X temperature sensor is a robust and reliable component that offers designers a high degree of flexibility and performance for their temperature monitoring needs. Its small form factor and advanced features make it a go-to choice for engineers looking to add precise thermal management capabilities to their designs.

You May Also Be Interested in

Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess