EN
  • EN
  • DE

PCKV857ADGG,518

Part No PCKV857ADGG,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Application Specific
Description IC CLK BUF DDR 250MHZ 1CIRC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Memory, DDR, SDRAM Clock Buffer/Driver, Multiplexer IC 250MHz 1 Output 48-TSSOP
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name PCKV8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935272504518, PCKV857ADGG-T, PCKV857ADGG-T-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930135-PCKV857ADGG,518
Ultra Librarian 3D Model Ultra Librarian PCKV857ADGG,518 CAD Model

Description

The PCKV857ADGG,518 is a high-performance clock buffer manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This clock buffer is designed to provide precise timing solutions for a wide range of applications, ensuring system stability and improved signal integrity.

Key Features

  • Multiple Outputs: Equipped with several buffered outputs, this device can drive multiple clock signals to various components within a system, maintaining consistent timing across the board.
  • Low Skew: The PCKV857ADGG,518 boasts low output-to-output skew, which is crucial for maintaining the synchronization of parallel data paths and ensuring reliable operation of digital systems.
  • High Frequency Operation: Capable of supporting high-frequency clock signals, this buffer allows for high-speed data processing and transfer, making it ideal for performance-critical applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, providing flexibility in various power environments and compatibility with different logic levels.

Applications

The versatility of the PCKV857ADGG,518 makes it suitable for a variety of applications, including but not limited to:

  • Server and computing infrastructure
  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the PCKV857ADGG,518 clock buffer meets the highest industry standards for reliability and performance. The device is subjected to rigorous testing and validation processes to guarantee its functionality in demanding conditions.

Environmental Compliance

In line with NXP's dedication to environmental stewardship, the PCKV857ADGG,518 is produced with a focus on eco-friendly practices. It complies with various international standards, including RoHS and WEEE, which restrict the use of hazardous materials in electronic components.

Overall, the PCKV857ADGG,518 from NXP is a robust and reliable solution for systems requiring precise clock distribution. Its advanced features and compliance with environmental standards make it a smart choice for designers looking to enhance the performance and sustainability of their electronic products.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC FANOUT BUFF DIFF 20-QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess