EN
  • EN
  • DE
  • IT

HMC258LM3

Part No HMC258LM3
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC CERAMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
RF Type General Purpose
Frequency 14GHz ~ 20GHz
Number of Mixers 1
Noise Figure 10dB
Current - Supply 50mA
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 6-TQFN Exposed Pad
Supplier Device Package 6-SMT (5.08x5.08)
Base Product Number HMC258
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920371-HMC258LM3
Ultra Librarian 3D Model Ultra Librarian HMC258LM3 CAD Model

Description

The HMC258LM3 is a cutting-edge frequency multiplier produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is designed to deliver exceptional performance in RF and microwave signal generation applications. The HMC258LM3 is part of Analog Devices' Hittite Microwave products, which are known for their high quality and reliability in demanding environments.

Key Features

  • Frequency Range: The HMC258LM3 operates over a broad frequency range, making it a versatile component for various applications.
  • Multiplier Factor: It has a fixed multiplication factor that enhances signal frequencies to the desired levels without significant degradation in signal quality.
  • Compact Design: Housed in a compact LCC (Leadless Chip Carrier) package, it is suitable for space-constrained applications.
  • High Output Power: The device is capable of providing high output power, which is essential for maintaining signal integrity in complex systems.
  • Low Phase Noise: The HMC258LM3 is engineered to exhibit low phase noise, a critical parameter for maintaining signal fidelity and coherence in communication systems.

Applications

The versatility of the HMC258LM3 makes it well-suited for a wide array of applications, including but not limited to:

  • Local Oscillator (LO) generation for upconversion and downconversion in communication systems.
  • Signal synthesis in test and measurement equipment.
  • Frequency multiplication for radar and satellite communication systems.
  • Complex RF and microwave signal processing circuits.

Quality and Support

Analog Devices Inc. is committed to delivering high-quality products. The HMC258LM3 is manufactured with stringent quality control processes to ensure performance and durability. In addition, customers can benefit from comprehensive technical support provided by Analog Devices, ensuring seamless integration of the HMC258LM3 into their projects.

Conclusion

With its robust design, impressive specifications, and the backing of Analog Devices' reputation, the HMC258LM3 is an excellent choice for professionals looking for a reliable frequency multiplier. Whether for commercial, industrial, or military applications, this component is engineered to meet the most rigorous demands of modern electronic systems.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess