EN
  • EN
  • DE

PCK857DGG,512

Part No PCK857DGG,512
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Application Specific
Description IC CLK BUF DDR 167MHZ 1CIRC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Main Purpose Memory, DDR, SDRAM
Input SSTL-2
Output SSTL-2
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 167MHz
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 115525-PCK857DGG,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK857DGG,512 CAD Model

Description

The NXP PCK857DGG,512 is a highly integrated and sophisticated clock buffer designed to meet the precise timing requirements of complex digital systems. This advanced component is part of NXP's extensive portfolio of clock generation and distribution products, which are well-regarded for their reliability and performance in critical applications.

Key Features

  • High Frequency Support: The PCK857DGG,512 is capable of supporting high-frequency clock signals, making it suitable for applications that require fast and accurate timing.
  • Low Jitter Performance: Engineered to deliver low jitter, this clock buffer ensures minimal signal distortion, which is crucial for maintaining the integrity of high-speed data transfers and communication protocols.
  • Multiple Outputs: With multiple buffered outputs, it can drive several clock domains simultaneously, providing flexibility in system design and simplifying the clock distribution network.
  • Compatibility: The device is designed for compatibility with various signal standards, ensuring that it can be integrated into a wide range of digital systems without compatibility issues.
  • Power Efficiency: NXP's focus on power efficiency means that the PCK857DGG,512 operates with a low power consumption, reducing the overall energy footprint of the systems it is used in.

Applications

The PCK857DGG,512 is ideal for use in multiple high-performance computing environments. Its design caters to the needs of data centers, servers, and telecommunications equipment. It is also well-suited for industrial applications that require precise timing solutions, such as automated test equipment, high-speed networking gear, and advanced embedded systems.

Quality and Reliability

NXP is known for its commitment to quality and the PCK857DGG,512 is no exception. It is manufactured to the highest standards, ensuring both reliability and longevity in the field. Customers can trust this clock buffer to maintain system stability and performance over an extended operational lifespan.

Technical Specifications

  • Supply Voltage (VCC): Specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Package: DGG-type package
  • Part Number: PCK857DGG,512

For detailed technical specifications, application notes, and support documentation, interested parties should consult the official NXP datasheets and product guides.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $4.5278
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLOCK / IC Output
Lowest to $65.2829
Renesas Electronics America
IC CLK BUF DDR 233MHZ 1CIRC / Memory, DDR Clock Buffer/Driver IC 233MHz 1 Output 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess