EN
  • EN
  • DE

PCK2509SLDH

Part No PCK2509SLDH
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description 50-150 MHz 1:9 SDRAM clock driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270748-PCK2509SLDH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2509SLDH CAD Model

Description

The NXP PCK2509SLDH is a state-of-the-art clock buffer designed to meet the demanding requirements of high-speed digital systems. As part of NXP's extensive range of clock management products, the PCK2509SLDH is engineered to provide precise clock distribution and signal conditioning with minimal skew and jitter, ensuring reliable and consistent performance for a variety of applications.

Key Features

  • Multiple Outputs: The device features nine low-skew outputs, which are essential for maintaining synchronization across different components within a system.
  • Low Jitter: With its low jitter characteristic, the PCK2509SLDH ensures high-quality clock signals, which is crucial for systems where timing accuracy is paramount.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it a versatile choice for different types of digital systems.
  • Flexible Power Supply: The device operates over a wide power supply range, accommodating various system power requirements.

Applications

The PCK2509SLDH is ideal for use in multiple digital applications, including but not limited to:

  • High-performance computing
  • Networking equipment
  • Data storage systems
  • Telecommunications

Technical Specifications

The technical specifications of the PCK2509SLDH include:

  • Supply Voltage (VCC): 3.3V ±0.3V
  • Input Frequency Range: 10MHz to 133MHz
  • Output Skew: Typically 250ps
  • Operating Temperature Range: -40°C to +85°C

Quality and Reliability

NXP is committed to delivering high-quality products. The PCK2509SLDH is built to meet stringent industry standards, ensuring longevity and reliability in mission-critical systems. It is designed to withstand harsh environmental conditions and maintain its performance over a wide temperature range.

For detailed technical documentation, application notes, and support, customers can access NXP's comprehensive online resources or contact their local NXP sales office.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess