EN
  • EN
  • DE

PCK2002PD,112

Part No PCK2002PD,112
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 533MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL
Maximum Input Frequency 533MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 122123-PCK2002PD,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2002PD,112 CAD Model

Description

Product Overview: NXP PCK2002PD,112

The NXP PCK2002PD,112 is a sophisticated, high-performance clock buffer designed to meet the demanding requirements of modern digital systems. This product is part of NXP's extensive range of clock generation and distribution products, which are renowned for their reliability and precision.

Key Features

  • Multiple Outputs: The PCK2002PD,112 is equipped with multiple buffered outputs, ensuring that it can drive several devices simultaneously with a stable and accurate clock signal.
  • Low Skew: The device is engineered to deliver exceptionally low skew between outputs, which is critical for maintaining the timing integrity of high-speed digital signals.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it a versatile solution for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PCK2002PD,112 minimizes power usage, making it suitable for energy-sensitive designs.

Applications

The NXP PCK2002PD,112 is ideal for a diverse array of applications, including but not limited to:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • Data storage arrays
  • Industrial control systems
  • Consumer electronics

Technical Specifications

This clock buffer device boasts impressive technical specifications that facilitate its integration into various systems:

  • Package: The PCK2002PD,112 comes in a PDIP-16 package, which is easy to handle and compatible with standard PCB layouts.
  • Supply Voltage: It operates at a standard supply voltage, aligning with common logic levels used in digital circuitry.
  • Operating Temperature Range: The device is designed to operate reliably over a wide temperature range, making it suitable for industrial environments.
  • Quality and Reliability: NXP is known for its commitment to quality, and the PCK2002PD,112 is built to meet strict industry standards for performance and reliability.

Ordering Information

The NXP PCK2002PD,112 can be ordered using its full part number to ensure you receive the exact component required for your project. For volume pricing, availability, and additional technical resources, please contact an authorized NXP distributor or visit the NXP website.

You May Also Be Interested in

ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
Fanout Driver 18-CH Non-Inverting 3-ST CMOS 80-Pin TVSOP T/R
Lowest to $1.4692
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess