EN
  • EN
  • DE

MPC8245TVV333D

Part No MPC8245TVV333D
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 333MHZ 352TBGA / PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 352-TBGA (35x35)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr NXP
Series MPC82xx
Package Tray
Product Status Obsolete
Core Processor PowerPC 603e
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP -
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers -
Ethernet -
SATA -
USB -
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 352-LBGA
Supplier Device Package 352-TBGA (35x35)
Additional Interfaces I²C, I²O, PCI, UART
Base Product Number MPC82
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 24 pcs
Win Source Part Number 1382938-MPC8245TVV333D
Ultra Librarian 3D Model Ultra Librarian MPC8245TVV333D CAD Model

Description

Product Overview: NXP MPC8245TVV333D

The NXP MPC8245TVV333D is a versatile and powerful integrated processor that serves as a robust foundation for embedded computing. This processor is part of NXP's MPC82xx series, which is renowned for its high integration, outstanding performance, and exceptional power efficiency. It is designed to meet the demanding requirements of a wide range of applications in the networking, telecommunications, and industrial markets.

Key Features:

  • CPU Core: The MPC8245TVV333D features a PowerPC 603e core that operates at a frequency of 333 MHz, offering a balanced mix of processing power and energy efficiency.
  • Integrated Memory Controller: It includes a sophisticated memory controller that supports SDRAM and has a maximum memory capacity of up to 2 GB, ensuring smooth data flow and high memory bandwidth.
  • PCI Interface: The processor provides a 32-bit PCI interface operating at up to 66 MHz, facilitating easy integration with peripheral devices and enabling versatile system expansion.
  • I/O Flexibility: A range of I/O options, including I2C, UART, and GPIO, are available, allowing for flexible system design and connectivity with various external components.
  • System Integration: The MPC8245TVV333D integrates multiple functionalities such as a processor, memory control, and I/O interfaces onto a single chip, which simplifies system design and reduces overall system costs.

Applications:

The processor's robust feature set makes it ideal for a variety of applications, including:

  • Network routers and switches
  • Wireless base stations
  • Industrial control systems
  • Medical imaging equipment
  • Print and imaging devices

Reliability and Support:

NXP is committed to providing long-term reliability and support for the MPC8245TVV333D, making it a trustworthy choice for critical systems that require stable and long-lasting performance. With technical support and extensive documentation available, developers can confidently integrate this processor into their designs and bring high-quality products to market.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess