EN
  • EN
  • DE

MAX33046ESHLD#

Part No MAX33046ESHLD#
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL VOLTAGE  /  1/1 Transceiver Half RS422, RS485
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 175-MAX33046ESHLD#
Standard Package 1
Win Source Part Number 1047167-MAX33046ESHLD#
Ultra Librarian 3D Model Ultra Librarian MAX33046ESHLD# CAD Model

Description

The MAX33046ESHLD# from Maxim Integrated is a high-performance RS-485/RS-422 transceiver shield designed to facilitate robust communication in industrial environments. This transceiver shield is specifically engineered to provide superior protection against the extreme conditions often encountered in industrial applications, including high levels of electrical noise, voltage transients, and ground loop voltages.

Key Features

  • Enhanced ESD Protection: The MAX33046ESHLD# is equipped with robust electrostatic discharge (ESD) protection, capable of withstanding up to ±35kV air-gap and contact discharges, ensuring the reliability and longevity of the communication system.
  • High-Speed Communication: Designed to support data rates up to 25Mbps, this transceiver is ideal for high-speed data communication requirements.
  • Extended Common-Mode Range: The shield operates over an extended common-mode range of -35V to +35V, making it suitable for challenging electrical environments.
  • Thermal Shutdown Protection: With built-in thermal shutdown, the device ensures protection against overheating, thereby preventing damage to the transceiver.
  • Hot-Swap Capability: The hot-swap feature allows for insertion or removal of the shield in a live backplane without causing glitches on the bus lines.

Applications

The MAX33046ESHLD# is highly versatile and can be employed in a variety of industrial applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation
  • Fieldbus Communications

Compatibility and Usage

This transceiver shield is designed to be compatible with Arduino and ARM mbed platforms, allowing for easy integration into existing projects or the development of new applications. The shield's layout includes convenient access to all signal pins, making it simple to connect to other components in a system. With its robust design and comprehensive feature set, the MAX33046ESHLD# is an excellent choice for developers and engineers looking to enhance their industrial communication systems with a reliable and high-performing RS-485/RS-422 transceiver solution.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess