EN
  • EN
  • DE

PCIMX536AVV8C

Part No PCIMX536AVV8C
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Applications Processor 529-Pin TEBGA II Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 529
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1019065-PCIMX536AVV8C
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX536AVV8C CAD Model

Description

Product Overview: PCIMX536AVV8C

The PCIMX536AVV8C is a high-performance microprocessor from NXP Semiconductors, renowned for its advanced integration and efficient processing capabilities. This product is part of the i.MX53 family of multimedia applications processors, which are designed to deliver a rich multimedia experience and high-speed performance while maintaining low power consumption. It is an ideal choice for a wide range of applications, including automotive infotainment, industrial control, and consumer electronics.

Key Features:

  • CPU: The PCIMX536AVV8C is equipped with an ARM Cortex-A8 core, which operates at speeds up to 1 GHz. This powerful core provides the computational horsepower necessary for demanding applications, while its energy-efficient architecture ensures optimal battery life for portable devices.
  • Graphics: Integrated with a PowerVR SGX530 GPU, the processor supports OpenGL ES 2.0 and OpenVG 1.1, enabling advanced 2D and 3D graphics for a visually stunning user interface and gaming experience.
  • Video Processing: Capable of full 1080p video decoding and HD-class 720p video encoding, the PCIMX536AVV8C is well-suited for high-definition video applications. Its multimedia processing prowess ensures smooth video playback and recording functionality.
  • Memory: The processor supports various memory interfaces, including DDR2, DDR3, and LPDDR2, allowing for flexible and scalable memory solutions to match specific application requirements.
  • Connectivity: With a range of connectivity options such as USB 2.0, Ethernet, and CAN, as well as various other interfaces, the PCIMX536AVV8C facilitates easy integration into a multitude of designs and systems.
  • Package: Housed in a 19 x 19 mm 529-ball BGA package, the compact form factor of the PCIMX536AVV8C saves valuable board space and allows for sleeker device designs.

Applications:

The versatility of the PCIMX536AVV8C makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Automotive Infotainment Systems
  • Industrial Human-Machine Interfaces (HMIs)
  • Portable Medical Devices
  • Smart Appliances
  • Interactive Kiosks
  • Home Automation Controllers

With its robust multimedia features and connectivity options, the NXP PCIMX536AVV8C processor stands out as a compelling solution for manufacturers looking to enhance their products with powerful computing and rich multimedia capabilities.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess