EN
  • EN
  • DE

PCIMX515DVM8B

Part No PCIMX515DVM8B
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Applications Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Halogen Free Halogen Free
Maximum Operating Temperature 85 °C
Min Operating Temperature -20 °C
RoHS Compliant
Win Source Part Number 1084360-PCIMX515DVM8B
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCIMX515DVM8B CAD Model

Description

The NXP PCIMX515DVM8B is a high-performance, power-efficient processor designed for a wide range of applications in the consumer, automotive, and industrial markets. Based on the ARM Cortex-A8 architecture, this processor delivers exceptional computing power along with a rich set of features that enable it to support complex operating systems and multimedia applications.

Key Features

  • Core: ARM Cortex-A8 core, which operates at speeds up to 800 MHz, providing the computational horsepower required for demanding applications.
  • Graphics: Integrated PowerVR SGX graphics core enables high-quality 3D graphics and supports OpenGL ES 2.0, allowing for advanced graphical interfaces and gaming experiences.
  • Video Processing: Capable of encoding and decoding a variety of video formats, making it ideal for multimedia applications, including HD video playback.
  • Memory: Supports various types of memory, including DDR2 and mobile DDR SDRAM, as well as NAND flash, providing flexible storage options for system designers.
  • Connectivity: Features a range of connectivity options, including USB 2.0, I2C, SPI, and UART interfaces, ensuring easy integration with a wide array of peripherals.
  • Power Management: Advanced power management features that enable energy-efficient operation, extending battery life in portable devices.

Applications

The versatility of the NXP PCIMX515DVM8B makes it suitable for a variety of applications. It's an excellent choice for portable devices such as smartphones, tablets, and e-readers due to its power efficiency and multimedia capabilities. In the automotive sector, it can be used for in-vehicle infotainment systems, navigation, and driver assistance technologies. Additionally, it can serve as the computational core in industrial control systems, medical devices, and smart home automation products.

Conclusion

The NXP PCIMX515DVM8B processor is a robust solution that offers a balance between performance and power consumption. With its ARM Cortex-A8 core, integrated graphics, and comprehensive feature set, it stands out as a compelling choice for designers looking to create sophisticated devices with rich user experiences.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess