EN
  • EN
  • DE

PCIMX515DJM8C

Part No PCIMX515DJM8C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX51 800MHZ 529BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX51
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, DDR2
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O 1.2V, 1.875V, 2.775V, 3.0V
Temperature Range - Operating -20°C ~ 85°C (TC)
Security Features Boot Security, Cryptography, Hardware ID, RTIC, Secure JTAG
Mounting Type Surface Mount
Package / Case 529-LFBGA
Supplier Device Package 529-BGA (19x19)
Additional Interfaces 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Base Product Number PCIMX5
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 653625-PCIMX515DJM8C
Ultra Librarian 3D Model Ultra Librarian PCIMX515DJM8C CAD Model

Description

NXP PCIMX515DJM8C Microprocessor Overview

The NXP PCIMX515DJM8C is a high-performance microprocessor designed to meet the evolving demands of the embedded market. This advanced system-on-chip (SoC) is based on the ARM Cortex-A8 architecture, providing a balanced blend of power efficiency and computing performance suitable for a variety of applications ranging from industrial control to consumer electronics.

Key Features

  • Core: At the heart of the PCIMX515DJM8C is the powerful ARM Cortex-A8 core, which operates at a speed of up to 800 MHz. This core is known for its high-efficiency instruction execution, which makes it ideal for applications requiring significant processing power without draining battery life.
  • Memory: The processor supports a range of memory interfaces, including DDR2, NAND flash, and NOR flash, allowing designers to choose the optimal memory solution for their specific application needs.
  • Graphics: Equipped with an integrated PowerVR SGX graphics accelerator, the PCIMX515DJM8C delivers exceptional 2D and 3D graphics capabilities, enabling the creation of visually rich user interfaces and immersive gaming experiences.
  • Connectivity: With a host of connectivity options such as USB 2.0, Ethernet, and various serial interfaces, this microprocessor can easily be integrated into a wide array of systems, facilitating both wired and wireless communication.
  • Power Management: NXP's focus on power efficiency is evident in the PCIMX515DJM8C's advanced power management features. These features ensure that the processor consumes only the energy required for the task at hand, thereby extending the battery life of portable devices.
  • Security: Security is a top priority in today's connected world, and the PCIMX515DJM8C addresses this with its built-in security features, including secure boot, cryptographic acceleration, and a random number generator.

Applications

The versatile nature of the NXP PCIMX515DJM8C makes it well-suited for a diverse range of applications. Its robust processing power and graphics capabilities make it an excellent choice for multimedia devices, portable gaming consoles, and advanced human-machine interfaces (HMIs). Additionally, its connectivity and security features are ideal for IoT devices, point-of-sale (POS) terminals, and secure control panels in industrial settings.

In conclusion, the NXP PCIMX515DJM8C is a sophisticated and adaptable microprocessor that brings together performance, efficiency, and security to empower the next generation of embedded systems.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess