EN
  • EN
  • DE

PCF8593T

Part No PCF8593T
Manufacturer NXP / Nexperia
Description Low power clock/calendar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236275-PCF8593T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8593T CAD Model

Description

NXP PCF8593T Clock and Calendar IC

The PCF8593T is a highly integrated clock and calendar chip from NXP Semiconductors designed to provide a comprehensive timekeeping solution for a wide array of electronic applications. This integrated circuit (IC) is optimized for low power consumption and operates over a wide voltage range, making it an ideal choice for battery-powered devices.

At the heart of the PCF8593T is a real-time clock/calendar functionality that accurately keeps track of seconds, minutes, hours, days, weekdays, months, and years. It is capable of compensating for leap years up to the year 2099, ensuring long-term accuracy without the need for manual adjustments. The device also features an alarm function that can be set to trigger on a minute, hour, day, or weekday basis, providing users with flexible scheduling options.

One of the key features of the PCF8593T is its I2C-bus interface, which allows it to easily communicate with microcontrollers and other digital systems. This two-wire serial interface simplifies system integration and provides a straightforward mechanism for setting and reading the time and date, as well as configuring the alarm settings.

The PCF8593T is available in a small SO8 package, making it suitable for space-constrained applications. Its low power consumption is particularly advantageous for portable devices, ensuring minimal impact on battery life. Additionally, the IC includes an onboard oscillator circuit that reduces the number of external components required, further simplifying design and reducing overall system cost.

With its combination of features, the NXP PCF8593T is an excellent choice for designers seeking a reliable and efficient timekeeping solution. Whether it's used in personal electronics, communication devices, smart meters, or other time-sensitive applications, the PCF8593T delivers consistent performance and enhances the functionality of the end product.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and support documentation provided by NXP Semiconductors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess