EN
  • EN
  • DE

PCF8583P 12/15+

Part No PCF8583P 12/15+
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758833-PCF8583P 12/15+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8583P 12/15+ CAD Model

Description

The PCF8583P 12/15+ is a sophisticated clock and calendar chip from NXP Semiconductors designed to provide a comprehensive timekeeping solution for a wide range of applications. This versatile integrated circuit features a serial I<sup>2C-bus interface that allows for easy integration into various systems, from consumer electronics to industrial control systems.

Key Features

  • Real-Time Clock/Calendar: Tracks hours, minutes, and seconds with calendar functionality to manage days, months, and years.
  • Alarm Function: Programmable alarm setting to trigger events at a specific time.
  • Timer Function: Includes a countdown timer that can be used for timing operations or as a simple scheduler.
  • Low Power Consumption: Ideal for battery-powered applications, it operates in low-power modes to conserve energy.
  • 240 x 8-bit RAM: Provides ample storage for data logging or user-defined functions within the chip.
  • Programmable Clock Output: The frequency of the clock output is selectable, which can be used to drive peripheral devices.
  • Automatic Leap Year Correction: Accurately adjusts for leap years up to the year 2099, ensuring the calendar does not require manual updates.

Applications

The PCF8583P 12/15+ is suitable for a diverse array of applications, such as:

  • Consumer electronics like clocks, VCRs, and Hi-Fi systems
  • Office equipment including fax machines, printers, and copiers
  • Industrial controls and data loggers
  • Portable instrumentation and medical devices

Technical Specifications

The chip operates over a wide voltage range and is available in a DIP8 package, making it easy to integrate into both through-hole and surface-mounted technology (SMT) designs. The PCF8583P 12/15+ also boasts a robust operating temperature range, ensuring reliable performance in varying environmental conditions.

For designers and engineers looking for a reliable and feature-rich timekeeping solution, the PCF8583P 12/15+ from NXP Semiconductors presents an excellent choice with its blend of flexibility, low power consumption, and ease of use.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess