EN
  • EN
  • DE

PCF8582AP

Part No PCF8582AP
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 256 X 8 I2C/2-WIRE Serial EEPROM PDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084343-PCF8582AP
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8582AP CAD Model

Description

NXP PCF8582AP EEPROM

The NXP PCF8582AP is a highly reliable, 256 x 8-bit CMOS non-volatile EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit, designed with the purpose of providing a robust storage solution for applications requiring data retention without power. This EEPROM is part of NXP's family of low-power devices, which are particularly suited for use in a wide range of industrial, automotive, and consumer electronics.

The PCF8582AP operates across a voltage range of 2.5V to 6V, making it versatile for various system designs and ensuring compatibility with both low and high-voltage microcontrollers. Its I²C-compatible serial interface facilitates easy integration into existing bus systems, allowing for simple connection with a microcontroller for data transfer without the need for additional interface hardware.

One of the standout features of the PCF8582AP is its ability to retain data for extended periods, with a data retention time of typically 10 years and endurance of at least 10^5 write cycles per byte. This makes it an excellent choice for applications where data integrity and persistence are critical, such as in configuration settings, device calibration data storage, or any scenario where the system must remember user preferences or operational data between power cycles.

The packaging of the PCF8582AP is designed for ease of use in a variety of settings. It comes in an 8-pin DIP (Dual In-line Package), which is a common and user-friendly package for through-hole mounting, adding to the device's overall reliability and sturdiness when deployed in environments with physical stresses.

With its combination of low power consumption, wide voltage range, easy interface, and reliable data retention, the NXP PCF8582AP EEPROM is an excellent choice for designers looking to enhance their systems with non-volatile memory solutions. Whether it's for simple data logging, user settings, or critical system parameters, the PCF8582AP provides a secure and durable storage option that can be trusted to maintain data integrity over time.

You May Also Be Interested in

Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess