EN
  • EN
  • DE

PCF8578HT/1,518

Part No PCF8578HT/1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD Drivers 3.3V/5V 64-Pin LCD DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Digits 24 Digit
Number of Segments 7 Segment
Maximum Clock Frequency 3.3 kHz
Package / Case TQFP-64
Supply Voltage - Max 6 V
Supply Voltage - Min 2.5 V
Supply Current - Max 50 mA
Pd - Power Dissipation 400 mW
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 1.05 mm
Length 10.1 mm
Width 10.1 mm
Brand NXP Semiconductors
Moisture Sensitive Yes
Product Type LCD Drivers
Standard Pack Qty 1500
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCF8578HT/1,518 CAD Model

Description

The NXP PCF8578HT/1,518 is a versatile LCD driver integrated circuit designed to drive dot matrix graphic displays at high multiplex rates. It is part of NXP's robust portfolio of display drivers that offer a flexible and efficient solution for controlling a wide range of LCD panels.

Key Features

  • High Multiplex Rate: Capable of driving LCDs with up to 1:60 multiplex rates, making it suitable for high information content panels.
  • Display Data RAM: Includes an on-chip Display Data RAM (DDRAM) that stores the display data, which is accessible through a simple I²C-bus interface.
  • Flexible Interface: The I²C-bus interface ensures compatibility with most microcontrollers, providing an easy way to interface with the display.
  • Low Power Consumption: Designed for low power operations, which is crucial for battery-powered devices.
  • Multiple LCD Drive: It can drive up to 320 segments, offering designers the flexibility to create a variety of display patterns.
  • Extended Temperature Range: Operates over an extended temperature range, making it suitable for use in harsh environments.

Applications

The PCF8578HT/1,518 is ideal for a range of applications that require high-quality graphic displays, such as:

  • Automotive displays
  • Industrial control panels
  • Medical equipment
  • Home appliances
  • Consumer electronics

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 5.5V
Operating Temperature -40°C to +85°C
Package TSSOP56
I²C-bus Frequency 400 kHz

The PCF8578HT/1,518 LCD driver by NXP represents a reliable, high-performance solution for driving complex LCDs in a variety of devices where display quality and reliability are paramount.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1343 $60.5372
9+ $12.4179 $111.7611
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess