EN
  • EN
  • DE

PCF8522EP

Part No PCF8522EP
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 256 X 8 I2C/2-WIRE Serial EEPROM PDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209838-PCF8522EP
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8522EP CAD Model

Description

The NXP PCF8522EP is a versatile and efficient LCD driver designed to meet the demands of modern, low-power display applications. This compact integrated circuit is engineered to drive liquid crystal displays with ease, offering designers a robust solution for a wide range of products, from small handheld devices to larger, more complex instrumentation panels.

Key Features

  • Multi-Configuration Support: The PCF8522EP supports multiple configurations, allowing it to drive LCDs with up to 32 segments and 4 commons, making it highly adaptable to different display requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this LCD driver is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Integrated Charge Pump: The onboard charge pump ensures that the LCD is driven at the optimal voltage, even when battery voltage fluctuates, maintaining consistent display quality without external voltage adjustment.
  • Flexible Interface: The IC can be interfaced through an I²C-bus, allowing for easy communication with microcontrollers and processors, and simplifying design integration.
  • Extended Temperature Range: Operating reliably across a wide temperature range, the PCF8522EP is suitable for use in harsh environmental conditions, ensuring display stability and performance.

Applications

The NXP PCF8522EP is an excellent choice for a variety of applications, including:

  • Portable instruments and meters
  • Medical devices
  • Automotive dashboards
  • Home appliances
  • Industrial control panels

Technical Specifications

  • Supply voltage: 2.5 V to 5.5 V
  • Low power consumption: 10 µA typical at 3 V
  • Display configurations: Up to 32 segments and 4 commons
  • Interface: I²C-bus interface
  • Temperature range: -40°C to +85°C

Whether you're designing a new product or upgrading an existing one, the NXP PCF8522EP offers the flexibility, efficiency, and reliability needed to create an optimal user interface with a high-quality LCD display.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
NANYA
Need more? Email Us
NEC
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess