EN
  • EN
  • DE

PCF85134HL/1,118

Part No PCF85134HL/1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY DRVR 60SEG 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 60 Segment
Digits or Characters Any Digit Type
Operating Supply Current 8μA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-LQFP (12x12)
Win Source Part Number 110680-PCF85134HL/1,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85134HL/1,118 CAD Model

Description

The PCF85134HL/1,118 is a robust, high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) module from NXP Semiconductors. Designed for a wide range of applications, this EEPROM chip provides a convenient and reliable way to store data that must be preserved during power-off scenarios. It's a perfect solution for various data storage requirements in industrial, automotive, and consumer electronics applications.

Key Features

  • Memory Size: The device comes with a generous memory capacity, allowing for efficient data storage.
  • Interface Type: It features a user-friendly interface that ensures seamless communication with microcontrollers and other digital systems.
  • Operating Voltage: The EEPROM operates within a specified voltage range, guaranteeing reliable performance across different power supply conditions.
  • Temperature Range: This component is designed to withstand a wide temperature range, making it suitable for harsh environments and ensuring data integrity.
  • Package / Case: Encased in a durable package, the PCF85134HL/1,118 ensures protection against physical damage and environmental factors.

Applications

The versatility of the PCF85134HL/1,118 EEPROM makes it ideal for a variety of applications. It can be used in:

  • Automotive systems for storing user preferences or operational data
  • Industrial machinery for tracking maintenance records and configurations
  • Consumer electronics such as smart appliances, where data retention is crucial
  • Medical devices requiring non-volatile memory for critical data storage

Why Choose PCF85134HL/1,118?

When it comes to non-volatile memory solutions, the PCF85134HL/1,118 from NXP stands out for its reliability and ease of integration. Its robust design ensures long-term data retention, while its compatibility with standard communication protocols makes it a versatile choice for designers and engineers. Whether for simple data logging or complex system configurations, this EEPROM chip offers a compact, secure, and energy-efficient solution for your storage needs.

You May Also Be Interested in

Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0130 $52.1690
31+ $3.2927 $102.0737
48+ $3.1898 $153.1104
65+ $3.0869 $200.6485
84+ $2.9840 $250.6560
113+ $2.6754 $302.3202
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess