EN
  • EN
  • DE

PCF85102C-2T/03

Part No PCF85102C-2T/03
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0832+
Reference case SOP-8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755554-PCF85102C-2T/03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85102C-2T/03 CAD Model

Description

Overview of NXP PCF85102C-2T/03

The NXP PCF85102C-2T/03 is a robust CMOS integrated circuit for EEPROM applications in smart cards that require a high level of security and reliability. Designed with a focus on secure data storage, this product offers a unique combination of features that make it ideal for a range of applications including banking, identification, and access control systems.

Key Features

  • Memory Size: The device comes with 2 Kbits of EEPROM memory, which is suitable for applications where small amounts of data need to be stored securely.
  • Communication Interface: It supports a two-wire I²C-bus (Serial Clock (SCL), Serial Data (SDA)) for easy integration into most embedded systems.
  • Security: The PCF85102C-2T/03 provides a high level of security with its write protection feature, ensuring that critical data cannot be overwritten.
  • Endurance: The EEPROM cells are designed for high write endurance, capable of withstanding at least 100,000 write/erase cycles, which is essential for applications that require frequent data updates.
  • Data Retention: It has a data retention period of 10 years, ensuring that the information remains intact even without power for a decade.
  • Operating Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, making it suitable for use in harsh environments.
  • Package: Available in a TSSOP16 package, it is compact and suitable for space-constrained applications.

Applications

The NXP PCF85102C-2T/03 is designed for a variety of applications that require secure and reliable data storage. Its small form factor and low power consumption make it particularly well-suited for portable devices. Common applications include:

  • Banking and financial systems
  • Secure identification systems
  • Access control systems
  • Healthcare patient data management
  • Public transportation systems

Conclusion

In summary, the NXP PCF85102C-2T/03 is a secure and reliable EEPROM solution that offers a balanced mix of data storage capacity, security features, and durability for sophisticated applications in various industries. Its compatibility with I²C-bus interfaces and its robust design make it a versatile choice for developers looking to incorporate secure memory into their designs.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9924 $62.9316
21+ $5.7369 $120.4749
32+ $5.5579 $177.8528
43+ $5.3788 $231.2884
56+ $5.1998 $291.1888
75+ $4.6616 $349.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess