Product Overview: NXP PCF7992A
The NXP PCF7992A is a state-of-the-art immobilizer transponder chip designed for use in automotive security systems. This advanced chip is part of NXP's broad portfolio of high-performance mixed-signal products that aim to provide secure, efficient solutions for the automotive industry.
Key Features
- Security: The PCF7992A offers enhanced security features to prevent unauthorized vehicle access. It employs a sophisticated encryption algorithm for secure communication between the transponder and the immobilizer reader module, ensuring that only authorized key fobs can start the vehicle.
- Low Power Consumption: Designed with energy efficiency in mind, the PCF7992A has an ultra-low power consumption profile, which is crucial for battery-operated devices such as key fobs.
- High Sensitivity: The chip is engineered for high sensitivity, allowing for reliable operation even in environments with weak electromagnetic fields, providing consistent performance for keyless entry systems.
- Versatility: It is compatible with various modulation and coding schemes, making it a versatile choice for different types of automotive security systems.
Applications
The NXP PCF7992A is primarily used in automotive immobilizer systems, which are integral to modern vehicle security. Its robust design and advanced features make it suitable for:
- Key fobs for keyless entry and start systems
- Passive anti-theft systems
- Remote control authentication and authorization
Technical Specifications
Some of the technical specifications of the PCF7992A include:
- Operating frequency: 125 kHz
- Operating voltage range: 1.1V to 14V
- Temperature range: -40°C to 85°C
With its combination of security, efficiency, and flexibility, the NXP PCF7992A is an excellent choice for automotive manufacturers looking to enhance the security features of their vehicles while maintaining user convenience and system reliability.