EN
  • EN
  • DE

PCF51QE128CLH

Part No PCF51QE128CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit MCF51QE ColdFire RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture Coldfire
Data Bus Width 32 b
Interface I2C, SCI, SPI
Lead Free Yes
Max Frequency 50 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 128 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.1 V
Number of I/Os 70
Number of Pins 64
Number of Programmable I/O 70
Number of Timers/Counters 3
Radiation Hardening No
RAM Size 8 kB
RoHS Compliant
Win Source Part Number 1031236-PCF51QE128CLH
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF51QE128CLH CAD Model

Description

Introducing the NXP PCF51QE128CLH Microcontroller

The NXP PCF51QE128CLH is a robust and versatile microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of NXP's Flexis QE series, which is known for its high level of integration and exceptional performance in terms of processing power, memory, and peripherals.

Core Features

  • CPU: At the heart of the PCF51QE128CLH is a 50 MHz HCS08 central processing unit (CPU), which provides a perfect balance between power consumption and processing capabilities, making it ideal for both industrial and consumer applications.
  • Memory: The device is equipped with 128 KB of on-chip flash memory and 8 KB of RAM, ensuring ample space for complex programs and efficient real-time data processing.
  • Advanced Peripherals: A rich set of peripherals enhances the functionality of the PCF51QE128CLH. These include multiple serial communication interfaces such as SCI, SPI, and I2C modules, an 8-channel 10-bit analog-to-digital converter (ADC), and a Timer/PWM module for precise timing and control operations.

Connectivity and Integration

With its comprehensive set of peripherals, the PCF51QE128CLH offers excellent connectivity options. The integration of multiple communication interfaces allows for easy connection with other microcontrollers, sensors, and actuators, making it a prime choice for complex embedded systems that require robust communication capabilities.

Power Efficiency and Design Flexibility

Energy efficiency is a key aspect of the PCF51QE128CLH. The microcontroller features a range of low-power modes, which significantly reduce power consumption during idle periods without compromising responsiveness or performance. This makes it suitable for battery-powered and portable applications where power conservation is critical.

Applications

The PCF51QE128CLH is designed to meet the requirements of a wide spectrum of applications. It is an excellent choice for automotive control systems, home automation, industrial control, consumer electronics, and medical devices, among others. Its flexibility and feature set make it adaptable to both simple and complex tasks within these domains.

Development Support

Developers working with the PCF51QE128CLH benefit from NXP's extensive support network, which includes software tools, development boards, and a vibrant community of engineers and experts. This support ensures a smooth development process, from prototyping to production.

Overall, the NXP PCF51QE128CLH microcontroller offers a powerful and efficient solution for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess