EN
  • EN
  • DE

PCF50606HN/13B

Part No PCF50606HN/13B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270241-PCF50606HN/13B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF50606HN/13B CAD Model

Description

Product Overview: PCF50606HN/13B by NXP

The PCF50606HN/13B is a sophisticated power management integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This power management chip is engineered to cater to the demanding needs of mobile phones and other portable electronic devices, where efficient power management is critical for optimal performance and extended battery life.

Key Features

  • Multiple Voltage Rails: The PCF50606HN/13B provides several regulated voltage rails, each optimized for different components within the electronic device, ensuring stable operation across various loads.
  • Integrated Charging Control: It includes an intelligent charging control unit that supports both USB and AC adapter charging, offering flexibility and convenience for users on the go.
  • Power Saving Modes: Designed with power efficiency in mind, this IC incorporates various power-saving modes to reduce energy consumption when the device is in standby, contributing to longer battery life.

Advanced Power Management

The PCF50606HN/13B stands out for its advanced power management capabilities, which include dynamic voltage scaling, a feature that adjusts the voltage supplied to the processor based on its current workload. This not only conserves energy but also helps to minimize heat generation, a critical aspect in the design of compact electronic devices.

Robust Protection Features

Protection features are a key aspect of the PCF50606HN/13B, safeguarding the device from various electrical anomalies. Over-voltage, under-voltage, and over-current protections are built into the IC, ensuring the longevity and reliability of the end product.

Application Versatility

This power management IC is highly versatile, suitable for a wide range of applications beyond mobile phones, including smart handheld devices, personal digital assistants (PDAs), and other portable consumer electronics that require efficient power management.

Conclusion

In conclusion, the PCF50606HN/13B by NXP is a comprehensive power management solution that provides efficiency, flexibility, and protection. Its advanced features and robust design make it an ideal choice for designers looking to enhance the performance and reliability of their portable electronic devices.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess