EN
  • EN
  • DE

30193

Part No 30193
Manufacturer Vicor Corporation
Catalog Power Supplies Board Mount Accessories
Description HEATSINK VI-200 TRANSVERSE 0.7"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>Accessories
Manufacturer Vicor Corporation
Packaging Tray
Accessory Type Heat Sink
For Use With/Related Products VICOR VI-200S-Sized Modules
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Other Part Number 1102-1599
Standard Package 1
Win Source Part Number 1335094-30193
Ultra Librarian 3D Model Ultra Librarian 30193 CAD Model

Description

The Vicor 30193 is a board mount accessory, specifically a hold-down clip, designed for use with Vicor power modules. This clip ensures secure mounting and optimal thermal performance of the power module on a printed circuit board (PCB).

Applications

  • Securely mounting Vicor power modules on PCBs
  • Ensuring proper thermal contact between the power module and the PCB
  • High-reliability power systems
  • Aerospace and defense applications
  • Industrial automation

Features

  • Secure Mounting: Provides a robust mechanical connection between the power module and the PCB.
  • Optimal Thermal Performance: Enhances heat transfer from the power module to the PCB.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • Easy Installation: Designed for quick and easy installation with minimal tooling.
  • Compact Design: Maintains a low profile on the PCB.
  • Compatibility: Specifically designed for use with certain Vicor power modules.

Benefits

  • Increased Reliability: Prevents dislodging of the power module due to vibration or shock.
  • Improved Thermal Management: Enhances heat dissipation, preventing overheating and ensuring optimal performance.
  • Extended Lifespan: Helps prolong the lifespan of the power module by maintaining proper operating temperatures.
  • Simplified Assembly: Reduces assembly time and costs.
  • Space-Saving Solution: Compact design allows for high-density PCB layouts.

Additional Details

The Vicor 30193 hold-down clip is essential for ensuring the reliability and performance of Vicor power modules. It provides a secure mechanical connection and facilitates effective heat transfer to the PCB. Proper installation of the clip is critical for achieving optimal thermal performance and preventing premature failure of the power module. This accessory is a vital component in high-reliability power systems.

You May Also Be Interested in

Vicor Corporation
HB VI-HAMD-CL
Lowest to $386.1000
Vicor Corporation
VI-A11-CU 24V/200W IAM
Need more? Email Us
Bel Power Solutions
DC-DC CONV INP FILTER 4A SMD
Lowest to $40.6249
Vicor Corporation
HB VE-HAMD-CL ROHS
Need more? Email Us
Bel Power Solutions
DC-DC INP FILTER 6A
Need more? Email Us
Vicor Corporation
HB VE-HAM-CL ROHS
Lowest to $352.4355
Vicor Corporation
VI-AWW-EU 24V 200W IAM
Need more? Email Us
ABB Embedded Power
DC FILTER MODULE
Lowest to $29.7182
Bel Power Solutions
DC-DC CONV INP FILTER 4A
Lowest to $20.1698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess