The NXP PCF2119RU is a versatile liquid crystal display (LCD) controller and driver designed to facilitate the development of high-contrast and easy-to-read alphanumeric displays. This highly integrated IC is particularly suitable for portable devices or applications where space is at a premium and low power consumption is essential.
Key Features
- Display Support: The PCF2119RU supports a variety of LCD configurations, making it a flexible choice for developers. It can drive displays with up to 4 lines of 24 characters, ensuring ample space for informative user interfaces.
- Interface Options: With both I²C-bus and SPI-bus interface options, the device offers versatility in system design and simplifies integration with a wide range of microcontrollers and processors.
- Extended Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments and outdoor applications.
- Low Power Consumption: Designed with power efficiency in mind, the PCF2119RU is ideal for battery-operated devices, contributing to longer battery life and reduced power costs.
- Character Generator ROM: It comes with an onboard ROM that includes a set of predefined character fonts, facilitating quick and easy display setup without the need for external font libraries.
Applications
The PCF2119RU is well-suited for a broad range of applications, including:
- Handheld instruments
- Industrial control panels
- Medical devices
- Home appliances
- Automotive dashboard displays
Technical Specifications
Some of the technical specifications of the NXP PCF2119RU include:
- Single-chip LCD controller and driver
- Supply voltage range: 2.5V to 5.5V
- Low power consumption suitable for battery-driven applications
- Multiple character font tables embedded
- On-chip LCD bias generation with voltage-follower buffers
- Programmable frame frequency and multiplex rates
Whether you're designing a consumer handheld device or an industrial-grade panel, the NXP PCF2119RU offers a reliable and efficient solution for your LCD display needs.