EN
  • EN
  • DE

PCF2113EU/2/F

Part No PCF2113EU/2/F
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Status Obsolete
Win Source Part Number 270193-PCF2113EU/2/F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF2113EU/2/F CAD Model

Description

NXP PCF2113EU/2/F LCD Controller/Driver

The NXP PCF2113EU/2/F is a highly integrated LCD controller and driver designed to support a wide range of alphanumeric displays. This versatile chip is an ideal solution for applications requiring the display of letters, numbers, and symbols in a compact and energy-efficient manner. The PCF2113EU/2/F is commonly utilized in a variety of consumer electronics, industrial instruments, and handheld devices where a reliable and readable display is essential.

Key Features

  • Display Support: The device is capable of driving displays with up to 4 multiplexed backplanes and 40 segments, enabling the control of up to 160 elements.
  • Low Power Consumption: It operates with a low power supply voltage, ranging from 2.5V to 6.0V, making it suitable for battery-powered applications.
  • Interface Options: The PCF2113EU/2/F offers a versatile interface that includes both I²C-bus and SPI-bus (Serial Peripheral Interface), providing flexibility in communication with microcontrollers.
  • Character Set: It comes with an on-chip ROM that contains a wide variety of character sets, including European, Cyrillic, and Japanese, to cater to different linguistic requirements.
  • Extended Temperature Range: This device is designed to operate over an extended temperature range, making it suitable for harsh environments.
  • Additional Features: On-chip functions such as display RAM, character generator, and LCD bias generation are integrated to reduce external component count.

Applications

The PCF2113EU/2/F's flexibility and feature set make it suitable for a broad range of applications, including:

  • Portable devices
  • Medical equipment
  • Industrial control panels
  • Home appliances
  • Automotive dashboards
  • Point of sale terminals

With its robust design and comprehensive feature set, the NXP PCF2113EU/2/F LCD controller/driver is an excellent choice for developers looking to create user-friendly interfaces with LCDs. The integration of multiple character sets and the ability to interface with common communication protocols ensure that this device can be used in a global market, satisfying the needs of diverse applications.

You May Also Be Interested in

Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess