EN
  • EN
  • DE

PCF2113DH/F4557

Part No PCF2113DH/F4557
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084306-PCF2113DH/F4557
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF2113DH/F4557 CAD Model

Description

Introducing the PCF2113DH/F4557 from NXP

The PCF2113DH/F4557 is a state-of-the-art LCD controller and driver designed by NXP Semiconductors, tailored for applications that require high-quality alphanumeric displays. This versatile component is an ideal choice for a wide range of products, including industrial controls, consumer electronics, and handheld devices.

The PCF2113DH/F4557 is built to drive displays with up to 4 lines of 12 characters, providing clear and crisp visuals. It supports a variety of character formats, ensuring flexible design options for developers. The integrated controller allows for easy interfacing with microcontrollers via a simple serial interface, which can be either I²C or SPI, making it a convenient and adaptable choice for various system architectures.

Key Features:

  • Multiplex Rate: The device supports a multiplex rate of 1:33, which ensures smooth operation and high-quality display performance.
  • Character Set: It comes with an onboard ROM that includes a comprehensive character set, providing support for a wide array of symbols and alphabets.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF2113DH/F4557 is suitable for battery-powered devices due to its low power consumption.
  • Operating Voltage Range: The component operates across a wide voltage range, making it versatile for different power supply designs.
  • Temperature Compensation: An integrated temperature compensation feature ensures consistent performance across varying environmental conditions.

The PCF2113DH/F4557 also boasts additional functionalities such as on-chip generation of the LCD supply voltage, eliminating the need for external components. This not only simplifies the design process but also reduces the overall bill of materials. Moreover, the device's built-in display RAM allows for smooth and easy updating of the displayed information without the need for constant attention from the host processor.

Overall, the PCF2113DH/F4557 from NXP is a robust and reliable solution for designers looking to implement an efficient and high-quality display interface into their products. Its combination of features and ease of use makes it an outstanding choice for a multitude of applications where display clarity and device efficiency are paramount.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Freescale Semiconductor - NXP
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess