EN
  • EN
  • DE

PCD8013HL/D25/2

Part No PCD8013HL/D25/2
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0551+
Reference case QFP64
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755546-PCD8013HL/D25/2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD8013HL/D25/2 CAD Model

Description

Product Overview: PCD8013HL/D25/2

The PCD8013HL/D25/2 is a high-performance integrated circuit from NXP Semiconductors, designed for advanced mobile communications applications. This product is part of NXP's commitment to providing innovative solutions for the ever-evolving wireless communication industry. It is specifically engineered to meet the needs of next-generation mobile devices, offering a blend of power efficiency, robust performance, and compact design.

Key Features

  • High Integration: The PCD8013HL/D25/2 integrates multiple functionalities into a single chip, reducing the need for additional components and saving valuable board space.
  • Advanced Technology: Built with state-of-the-art semiconductor technology, this IC ensures optimal performance and reliability for demanding mobile applications.
  • Power Efficiency: Designed with power-saving features, the PCD8013HL/D25/2 helps in extending the battery life of mobile devices, making it ideal for power-sensitive applications.
  • Compact Form Factor: The small footprint of the PCD8013HL/D25/2 makes it suitable for the sleek and compact design of modern smartphones and tablets.

Applications

The PCD8013HL/D25/2 is versatile and can be utilized in a variety of applications within the mobile communications sector. It is particularly well-suited for:

  • Smartphones and tablets
  • Wireless communication modules
  • Portable computing devices
  • Internet of Things (IoT) devices

Technical Specifications

The PCD8013HL/D25/2 boasts a comprehensive set of technical specifications that ensure its suitability for high-performance mobile communication systems:

  • Supply Voltage: Specified in datasheet
  • Operating Temperature: Specified in datasheet
  • Package Type: Specified in datasheet
  • Quality and Reliability: Manufactured to NXP's high-quality standards

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the NXP Semiconductors official website or contact their sales and support team.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Spansion
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess