EN
  • EN
  • DE

PCD3327CP

Part No PCD3327CP
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Telephone Dialer Ckt PDIP18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999277-PCD3327CP
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCD3327CP CAD Model

Description

The PCD3327CP is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance component is tailored for use in a wide range of applications where precise clock generation is crucial. With its robust feature set and reliable performance, the PCD3327CP is an ideal choice for designers looking to enhance their electronic systems.

Key Features and Benefits

  • High Precision: The PCD3327CP provides highly accurate clock signals, ensuring synchronized operations in digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is perfect for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Versatile Applications: Whether it's for telecommunications, computing, or consumer electronics, the PCD3327CP is versatile enough to fit a multitude of uses.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without compromising functionality.
  • Robust Temperature Range: The device operates effectively across a wide temperature range, making it suitable for harsh environment applications.

Technical Specifications

The PCD3327CP boasts a range of technical specifications that make it a top choice for professionals in the field. It operates on a nominal voltage, providing a stable output for connected devices. Its operating temperature range ensures reliability under varying environmental conditions. The package type is designed for easy integration into a variety of circuit boards.

Applications

The versatility of the PCD3327CP allows it to be used in numerous applications. It is particularly well-suited for:

  • Telecommunication systems
  • Computer motherboards
  • Portable electronics
  • Industrial control systems
  • Consumer electronics

Conclusion

In conclusion, the PCD3327CP from NXP is a high-quality clock generation integrated circuit that offers precision, efficiency, and versatility. Its technical prowess and adaptability make it an excellent choice for a broad spectrum of electronic applications. For designers and engineers looking to incorporate a reliable clock source into their products, the PCD3327CP stands out as a superior option.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess