EN
  • EN
  • DE

PCB83C552-5WP

Part No PCB83C552-5WP
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993353-PCB83C552-5WP
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCB83C552-5WP CAD Model

Description

Introducing the NXP PCB83C552-5WP Microcontroller

The NXP PCB83C552-5WP is a robust 8-bit microcontroller that offers an optimal blend of performance, flexibility, and efficiency for a wide range of applications. This microcontroller is part of the 80C51 family, renowned for its high integration of peripheral features and easy-to-use instruction set, which makes it ideal for embedded systems that require reliable and consistent operation.

Key Features of PCB83C552-5WP

  • Central Processing Unit: At the heart of the PCB83C552-5WP lies an 80C51 CPU core, which provides a powerful and efficient processing capability with a wide range of operations that support complex tasks and algorithms.
  • Memory: The device is equipped with 256 bytes of RAM and 8KB of ROM, supporting a variety of applications without the need for external memory components.
  • I/O Ports: It features five 8-bit I/O ports plus one 8-bit input port, giving developers ample flexibility to interface with external devices, sensors, and actuators.
  • Timers: There are two 16-bit timers/counters included, which are essential for tasks that require precise timing and event counting.
  • Serial Communication: The PCB83C552-5WP supports full-duplex serial communication, allowing for easy data transfer and communication with other devices in a system.
  • On-chip Oscillator: An integrated oscillator and timing circuits reduce the need for external clock components, simplifying design and reducing costs.
  • Power Management: The microcontroller offers power-saving modes, such as idle and power-down modes, to optimize power consumption for battery-powered or energy-sensitive applications.

Applications

The NXP PCB83C552-5WP is versatile enough to be used in a multitude of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and office automation. Its robust feature set also makes it suitable for developing smart IoT devices and embedded systems where reliability and efficiency are paramount.

Overall, the PCB83C552-5WP from NXP stands as a testament to the company's commitment to providing high-quality, integrated solutions for the embedded market. With its combination of performance, peripheral integration, and power efficiency, this microcontroller is an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Thomas & Betts
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess