EN
  • EN
  • DE

PCA9703PW/Q900,118

Part No PCA9703PW/Q900,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC GPI 16-BIT SPI 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16 (Input Only)
Interrupt Output Yes
Output Type Push-Pull
Max Frequency 5MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 126923-PCA9703PW/Q900,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9703PW/Q900,118 CAD Model

Description

Product Overview: PCA9703PW/Q900,118

The PCA9703PW/Q900,118 is a high-performance, advanced 16-bit I/O expander from NXP Semiconductors, designed to provide additional input/output (I/O) channels for microcontrollers with a limited number of GPIOs. This particular component is part of NXP's robust I/O expanders portfolio, and it is well-suited for a wide range of applications, including industrial control, automotive, and home automation systems.

Key Features

  • Interface: The device operates via a Fast-mode Plus (Fm+) I²C-bus interface, allowing for high-speed communication with data rates of up to 1 Mbit/s.
  • Channels: It offers 16-bit general purpose parallel I/O expansion, which can be used for input or output.
  • Power Supply: The PCA9703PW/Q900,118 is designed to work with a power supply voltage ranging from 2.3V to 5.5V, making it versatile for various logic levels and power requirements.
  • Interrupt Output: An interrupt output is available and is activated when any input state differs from its corresponding input port register state, providing prompt notification to the host controller for immediate action.
  • Polarity Inversion: Input port polarity can be inverted, which is a useful feature when dealing with negative logic signals.
  • Robustness: The device is designed with high ESD protection and is capable of withstanding electrostatic discharges, thereby enhancing its durability and reliability in harsh environments.

Package and Quality

The PCA9703PW/Q900,118 comes in a TSSOP28 (Thin Shrink Small Outline Package) which is a space-saving and lightweight package, ideal for compact PCB designs. NXP ensures that this product meets high-quality standards, with rigorous testing for both performance and reliability.

Applications

With its expansive I/O capabilities and robust design, the PCA9703PW/Q900,118 is suitable for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Home automation and smart home devices
  • Servers and communication equipment
  • Portable electronics

In summary, the NXP PCA9703PW/Q900,118 I/O expander is a valuable component for designers looking to enhance the I/O capabilities of their microcontroller-based systems without compromising on space, power, or performance.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Microchip Technology
Lowest to $1.0848
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6381 $51.0191
27+ $3.8056 $102.7512
41+ $3.6867 $151.1547
57+ $3.5677 $203.3589
73+ $3.4488 $251.7624
98+ $3.0920 $303.0160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess